- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2700ETTTS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16.384MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3720ETTTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2745TS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 25MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | Non-RoHS Compliant | - | ||
![]() EC3745ETTS-33.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2920TS-10.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 10MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620TTS-24.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 24MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 24MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.002% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3725ETTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 29.4912MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945TS-7.3728MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 7.3728MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 7.3728MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3600TTS-14.7456MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.7456MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2720ETTTS-66.666MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 66.666MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | 3ns | 3ns | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3600TTS-66.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 66MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600TS-14.7456MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.7456MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600TS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600TTS-33.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 33MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600ETTTS-33.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 33MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2925TTS-4.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 4MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 4MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2900TTS-33.333MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 33.333MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2H2H-20.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Industrial grade | e4 | yes | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 20MHz | 50 ppm | 3.2mm x 2.5mm x 0.9mm | 20MHz | 5ns | 5ns | - | 3.135V | LVHCMOS | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC3645TS-50.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | Commercial grade | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 50MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-25.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | Commercial grade | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 25MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 25MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - |