- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3925TTS-12.352MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 1.8V | compliant | 12.352MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 16MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3625TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 14.31818MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EL13D8D2F-250.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Ceramic | - | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | 0°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TUBE | 8542.31.00.01 | - | 3.3V | - | 250MHz | 50 ppm | - | 7.0mm x 5.0mm x 2.0mm | 250MHz | 3.3V | - | - | 55/45% | - | - | - | - | LVDS | - | 0.005% | 100 OHM | 2.0066mm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EC3645TTS-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 12MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-12.000MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 15pF | 3.3V | - | 12MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTTS-32.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 32MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TTS-7.3728MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 7.3728MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTS-12.288MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 2.5V | compliant | 12.288MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3900TTS-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 1.8V | compliant | 24MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 3.3V | compliant | 33.333MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTTS-7.3728MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 2.5V | compliant | 7.3728MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTTS-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 2.5V | compliant | 40MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925TS-14.7456MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 1.8V | compliant | 14.7456MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTTS-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 2.5V | compliant | 8MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTTS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 1.8V | compliant | 33MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK43G2H-25.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 4 | Plastic | - | - | Bulk | e4 | yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | 3.3V | - | 25MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.01% | - | - | - | - | RoHS Compliant | - | ||
![]() EC1100HSTS-40.000M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | e3 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | - | 5V | compliant | 40MHz | 100 ppm | - | 13.2mm x 13.2mm x 5.6mm | 40MHz | - | 6ns | 6ns | - | 5.5V | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EH2500ETTS-54.240M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Bulk | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | - | - | 5V | - | 54.24MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 54.24MHz | - | 6ns | 6ns | - | 5.5V | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 50 pF | 1.6mm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC2725TS-25.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | - | 2.5V | compliant | 25MHz | 25 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - |