- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Frequency Tolerance | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2600TTS25.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | - | - | - | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 25MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | 5ns | 5ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.01% | 30 pF | - | - | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2600TS-11.0592M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | compliant | 11.0592MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | - | 5ns | 5ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.01% | 30 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EMVA13AB4-19.200M Ecliptek | In Stock | - | Datasheet | Standard | - | - | - | 4 | Plastic | 85°C | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.3V | - | 19.2MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 0.85mm | 19.2MHz | - | 2ns | 2ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.005% | 15 pF | 1% | 1.8V | - | - | - | RoHS Compliant | - | ||
![]() EH2600ETTTS-2.097152M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Bulk | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | - | 3.3V | - | 2.097152MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 2.097152MHz | - | 6ns | 6ns | - | 3.6V | 3V | - | - | LVCMOS | 0.01% | 30 pF | - | - | 1.6mm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() E13C7C2F-100.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 6 | Ceramic | - | - | Bulk | e4 | yes | 6 | - | Nickel/Gold (Ni/Au) | 70°C | 0°C | - | 3.3V | - | 100MHz | 100 ppm | - | Not Qualified | 7.0mm x 5.0mm x 2.0mm | 100MHz | 3.3V | 0.7ns | 0.7ns | 55/45% | - | - | 3.465V | 3.135V | LVPECL | 0.01% | 50 OHM | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EC2725TS-25.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | compliant | 25MHz | 25 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC1100HSTS-40.000M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | e3 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | compliant | 40MHz | 100 ppm | - | - | 13.2mm x 13.2mm x 5.6mm | 40MHz | - | 6ns | 6ns | - | 5.5V | - | - | - | HCMOS/TTL | 0.01% | 10 TTL, 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3725ETTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3745TS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 25MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.31818MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-27.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 27MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-16.384MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3925TS-12.352MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12.352MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3900ETTTS-14.7456MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.7456MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3625TTS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3700TS-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 20MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600TTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 25MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945TS-10.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 10MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620TTS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | 0.002% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTS-14.7456MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 14.7456MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - |