- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3620ETTTS-33.333MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 33.333MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3745ETTS-75.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 75MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | - | - | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC2600TS-25.175M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | compliant | 25.175MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 25.175MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | - | 0.01% | 30 pF | - | RoHS Compliant | ||
![]() EC2920ETTTS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 16.384MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2920TS-66.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 66MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | - | - | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2720TS-20.000MTR Ecliptek | In Stock | - | Datasheet | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 5mm | - | 20MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 20MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 15pF | 0.002% | - | 7mm | RoHS Compliant | ||
![]() EC3745ETTTS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 16.384MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC2920ETTTS-33.333MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 33.333MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3625ETTS-66.666MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 66.666MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 15 pF | - | RoHS Compliant | ||
![]() EC3625ETTTS-75.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 75MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | - | - | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 15 pF | - | RoHS Compliant | ||
![]() EC3745ETTTS-66.666MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 66.666MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC2725TTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 3.6864MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | RoHS Compliant | ||
![]() EC2600TS-55.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 55MHz | 100 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 55MHz | 3ns | 3ns | 3.63V | 3.3V | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | RoHS Compliant | ||
![]() EC2920TTS-12.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 12MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2720TS-33.000MTR Ecliptek | In Stock | - | Datasheet | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 5mm | - | 33MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | - | 2.625V | - | 2.375V | LVCMOS | 15pF | 0.002% | - | 7mm | RoHS Compliant | ||
![]() EC2920ETTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 16MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2620ETTTS-50.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3945TS-4.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 4MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC3745ETTTS-66.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 66MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC2620TTS-50.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant |