- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2600ETTTS-24.576MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 24.576MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 24.576MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 30 pF | RoHS Compliant | ||
![]() EC3900TTS-14.7456MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.7456MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC2600ETTTS-80.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 80MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 80MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3600TTS-12.288MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.288MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC2720TTS-50.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 50MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | - | 2.625V | - | 2.375V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3925TS-33.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 33MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2920TTS-27.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 27MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3625ETTTS-49.152MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 49.152MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3620ETTS-33.333MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33.333MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC2920TTS-50.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 50MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | - | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3620ETTS-48.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 48MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | - | 3.63V | - | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3920TTS-1.8432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 1.8432MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 1.8432MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3900TTS-8.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 8MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EMK23H2H-33.333M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Plastic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | compliant | 33.333MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 33.333MHz | 2ns | 2ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC2920TTS-48.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 48MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | - | - | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC2925ETTS-100.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 100MHz | 25 ppm | - | - | 7.5mm x 5.0mm x 1.6mm | 100MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVHCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2600TTS-125.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 125MHz | 100 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 125MHz | 3ns | 3ns | 3.63V | 3.3V | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC2620TTS-80.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 80MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 80MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC2925TS-4.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 4MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 4MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3600TS-18.432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 18.432MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant |