- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Supply Current-Max | Output Load | Output Low Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2920TTS-30.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 30MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 30MHz | 6ns | 6ns | - | 1.89V | 1.71V | LVCMOS | 0.002% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2900ETTTS-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | - | 1.89V | 1.71V | LVCMOS | 0.01% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2600ETTTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | 5ns | 5ns | - | 3.63V | 2.97V | LVCMOS | 0.01% | - | 30 pF | - | RoHS Compliant | ||
![]() EC2645ETTTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | 7ns | 7ns | - | 3.63V | 2.97V | LVCMOS | 0.005% | - | 30 pF | - | RoHS Compliant | ||
![]() EB16E2G2H-66.666M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 85°C | -40°C | e4 | - | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 1.8V | - | 66.666MHz | - | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | 3ns | 3ns | 55/45% | 1.89V | 1.71V | CMOS | - | 6mA | 15 pF | 4mA | Non-RoHS Compliant | ||
![]() EC2625ETTTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | 7ns | 7ns | - | 3.63V | 2.97V | LVCMOS | 0.0025% | - | 30 pF | - | RoHS Compliant | ||
![]() EC2745ETTTS-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | - | 2.625V | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2645ETTTS-30.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 30MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 30MHz | 7ns | 7ns | - | 3.63V | 2.97V | LVCMOS | 0.005% | - | 30 pF | - | RoHS Compliant | ||
![]() EB16E2G2H-66.666MTR Ecliptek | In Stock | - | Datasheet | - | - | - | - | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | 66.666MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EC2700TS-16.384MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16.384MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 6ns | 6ns | - | 2.625V | 2.375V | LVCMOS | 0.01% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2600TS-11.0592MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 11.0592MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | 5ns | 5ns | - | 3.63V | 2.97V | LVCMOS | 0.01% | - | 30 pF | - | RoHS Compliant | ||
![]() EC2600TTS-48.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 48MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 48MHz | 3ns | 3ns | - | 3.63V | 2.97V | LVCMOS | 0.01% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2925ETTS-66.666MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66.666MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | - | - | - | 1.89V | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2945TS-14.7456MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.7456MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | 6ns | 6ns | - | 1.89V | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | RoHS Compliant | ||
![]() EC3645TS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 32MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | - | 3.63V | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | RoHS Compliant | ||
![]() EC3745ETTS-24.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 24MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 24MHz | 6ns | 6ns | - | 2.625V | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2925ETTS-24.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 24MHz | 6ns | 6ns | - | 1.89V | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2925TS-12.352MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12.352MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 12.352MHz | 6ns | 6ns | - | 1.89V | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | RoHS Compliant | ||
![]() EC2600TTS-50.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 50MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 50MHz | 3ns | 3ns | - | 3.63V | 2.97V | LVCMOS | 0.01% | - | 15 pF | - | RoHS Compliant | ||
![]() EC3620ETTTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 3.6864MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 3.6864MHz | 6ns | 6ns | - | 3.63V | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | RoHS Compliant |