- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Screening Level | Output Format | Absolute Pull Range (APR) | Output Low Current-Max | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB16E2J2H-12.352M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | - | MouseReel | EB16E2 | - | - | - | - | - | - | - | - | - | - | 4 mA | 12.352 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EC5620TS-11.0592M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 3000 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EC57 | - | - | - | - | - | - | - | - | - | - | 6 mA | 11.0592 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EB15E2G2H-12.352M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | - | - | - | MouseReel | EB15E2 | - | - | - | - | - | - | - | - | - | - | 4 mA | 12.352 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EC5625ETTTS-11.0592M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 3000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EC57 | - | - | - | - | - | - | - | - | - | - | 6 mA | 11.0592 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EC5625ETTTS-33.000M TR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 50% | 3000 | ECLIPTEK CORP | EC5625ETTTS-33.000MTR | + 85 C | - | - 40 C | 33 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | - | Reel | EC57 | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 13 INCH | - | - | - | unknown | 7 mA | 33 MHz | 25 PPM | - | SMD/SMT | - | - | - | 2.5mm x 2.0mm x 1.0mm | 10 ns | 10 ns | 55/45 % | - | CMOS | 15 pF | - | - | 15 pF | NO | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EC5625ETTTS-12.352M TR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 50% | 3000 | ECLIPTEK CORP | EC5625ETTTS-12.352MTR | + 85 C | - | - 40 C | 12.352 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | - | Reel | EC57 | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 13 INCH | - | - | - | unknown | 6 mA | 12.352 MHz | 25 PPM | - | SMD/SMT | - | - | - | 2.5mm x 2.0mm x 1.0mm | 10 ns | 10 ns | 55/45 % | - | CMOS | 15 pF | - | - | 15 pF | NO | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EB16E2K2H-66.666M TR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 50% | 1000 | ECLIPTEK CORP | EB16E2K2H-66.666MTR | + 85 C | - | - 40 C | 66.666 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.68 | Details | Yes | 1.8 V | 1.8 V | 1.8 V | - | - | Reel | EB16E2 | - | e4 | EAR99 | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 8542.31.00.01 | - | - | compliant | 6 mA | 66.666 MHz | 20 PPM | - | SMD/SMT | - | - | - | 3.2mm x 2.5mm x 0.9mm | 3 ns | 3 ns | 55/45 % | - | CMOS | 15 pF | - | - | 15 pF | NO | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EC5645TS-11.0592M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 3000 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EC57 | - | - | - | - | - | - | - | - | - | - | 6 mA | 11.0592 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EMRB84C-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | YES | SURFACE MOUNT | 4 | 50 % | 1 | ECLIPTEK CORP | EMRB84C-32.768K | + 85 C | - | - 40 C | 0.032768 MHz | 85 °C | -40 °C | - | CERAMIC | - | Active | - | - | 5.35 | Details | Yes | 2.8 V | 2.8 V | 2.8 V | - | - | Cut Tape | EMRB84 | - | - | - | - | - | - | - | - | - | unknown | 1.9 uA | 32.768 kHz | 100 PPM | - | SMD/SMT | - | - | - | 1.54mm x 0.84mm x 0.6mm | 200 ns | 200 ns | 52/48 % | - | CMOS | 15 pF | - | 0.0019 mA | 15 pF | NO | - | CMOS | - | 0.01 mA | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRB65B-32.768K Ecliptek | In Stock | - | - | - | 2 mm x 1.2 mm | YES | SURFACE MOUNT | 4 | 50 % | 1 | ECLIPTEK CORP | EMRB65B-32.768K | + 70 C | Ecliptek | - 10 C | 0.032768 MHz | 70 °C | -10 °C | Bulk | PLASTIC | SMD, 4 PIN | Active | Obsolete | - | 5.68 | Details | Yes | 3 V | 3 V | 3 V | Military grade | - | Cut Tape | EMRB65 | - | - | - | - | - | - | - | CMOS | - | unknown | 1.9 uA | 32.768 kHz | 75 PPM | - | SMD/SMT | - | - | - | 2mm x 1.2mm x 0.6mm | 200 ns | 200 ns | 52/48 % | - | CMOS | 15 pF | - | 0.0019 mA | 15 pF | NO | MIL-STD-883 | CMOS | - | 0.01 mA | 0.6 mm | - | 2 mm | 1.2 mm | - | ||
![]() EMRA46M2H-14.7456M TR Ecliptek | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | - | - | - | - | 1000 | - | - | + 85 C | Ecliptek | - 40 C | - | - | - | Bulk | - | - | - | Obsolete | - | - | Details | - | 3.63 V | 2.25 V | - | - | -40°C ~ 85°C | Cut Tape | EMRA46 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | - | 5 mA | 14.7456 MHz | 20 PPM | LVCMOS | SMD/SMT | Enable/Disable | MEMS | 5mA | - | - | - | - | 5µA | - | 15 pF | - | - | - | - | - | CMOS | - | - | 0.85 mm | 0.033 (0.85mm) | 2.5 mm | 2 mm | - | ||
![]() EMRA11M2H-22.222M Ecliptek | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | 55 % | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | 1.89 V | 1.71 V | - | - | - | - | EMRA11 | - | - | - | - | - | - | - | - | - | - | - | 22.222 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 0.9 mm | - | 7 mm | 5 mm | - | ||
![]() EBRA43T2H-48.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EBRA43 | - | - | - | - | - | - | - | - | - | - | - | 48 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA53P2H-12.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 500 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.63 V | 2.97 V | - | - | - | MouseReel | EBRA53 | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA53P2H-24.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EBRA53 | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA53P2H-60.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EBRA53 | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA33L2H-24.000M TR Ecliptek | In Stock | - | - | - | SMD-4 | - | - | - | 55 % | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | MouseReel | EBRA33 | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EBRA23T1H-60.000M Ecliptek | In Stock | - | - | - | SMD-4 | YES | SURFACE MOUNT | - | 60 % | 100 | ECLIPTEK CORP | EBRA23T1H-60.000M | + 125 C | - | - 40 C | 60 MHz | 125 °C | -40 °C | - | - | SMD, 4 PIN | Active | - | AEC-Q200 | 2.24 | Details | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | Cut Tape | EBRA23 | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; AEC-Q200 | - | - | - | unknown | - | 60 MHz | 50 PPM | - | SMD/SMT | - | - | - | 5.0mm x 3.2mm x 1.3mm | 6 ns | 6 ns | 60/40 % | - | CMOS | 15 pF | - | - | 15 pF | NO | - | CMOS | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | ||
![]() EBRA33L2H-26.000M TR Ecliptek | In Stock | - | - | - | SMD-4 | - | - | - | 55 % | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | MouseReel | EBRA33 | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EBRA33L2H-30.000M TR Ecliptek | In Stock | - | - | - | SMD-4 | - | - | - | 55 % | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | MouseReel | EBRA33 | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - |