- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2700ETTS-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 14.7456MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTTS-80.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 80MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 80MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-12.288MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 12.288MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 12.288MHz | 5ns | 5ns | 2.625V | - | 2.375V | LVHCMOS | 0.0025% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700ETTS-40.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 40MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3645TS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 100MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 3.63V | 3.3V | 2.97V | LVCMOS | 0.005% | 15 pF | 8mA | - | - | - | RoHS Compliant | - | ||
![]() EC3600TTS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 27MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3720TTS-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 20MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5900ETTS-40.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 40MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | 10ns | 10ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625TS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | 7ns | 7ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5700ETTS-48.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 48MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 48MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TTS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 8MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 8MHz | 10ns | 10ns | 1.89V | - | 1.71V | CMOS | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625TS-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 30MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 30MHz | 7ns | 7ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5920TTS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 25MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | 10ns | 10ns | 1.89V | - | 1.71V | CMOS | 0.002% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700ETTTS-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 12MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3925TS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3920ETTTS-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5620TS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 50MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 50MHz | 10ns | 10ns | 3.63V | - | 2.97V | CMOS | 0.002% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2700ETTTS-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 48MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | - | - | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTS-66.666MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 66.666MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5700ETTS-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 30MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 30MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |