- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2920TS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5620TS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 16MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 10ns | 10ns | 3.63V | - | 2.97V | - | - | CMOS | - | 0.002% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3725ETTTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 25MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK43H2H-20.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | 20MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 20MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EC3700TTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 25MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620TTS-100.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 100MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 100MHz | - | 3ns | 3ns | 3.63V | - | 2.97V | - | - | CMOS | - | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2600TTS-32.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 32MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 32MHz | - | 5ns | 5ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | - | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5625TS-16.384M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | - | 16.384MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945TS-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EHH1100TS-12.500M Ecliptek | In Stock | - | - | - | DIP | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | - | 12.5MHz | 100 ppm | 4 | - | - | 12.5MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | CMOS | - | 0.01% | - | 10 TTL, 50 pF | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EC3700TTS-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33.333MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3700TTS-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 20MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3725TTS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 29.4912MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2G2H-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 20MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | - | - | 3.135V | - | - | LVHCMOS | - | 0.01% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620ETTTS-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 20MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | - | 10ns | 10ns | 3.63V | - | 2.97V | - | - | CMOS | - | 0.002% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 14.31818MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 14.31818MHz | - | 5ns | 5ns | 1.89V | - | 1.71V | - | - | LVHCMOS | - | 0.005% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2725ETTS-125.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE FUNCTION; TAPE AND REEL | 2.5V | compliant | 125MHz | 25 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 125MHz | - | 6ns | 6ns | 2.625V | 2.5V | 2.375V | - | - | LVHCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK12H2H-27.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 27MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 0.85mm | 27MHz | 2.5V | 2ns | 2ns | - | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | - | 762μm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EC2620ETTTS-133.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 133.333MHz | 20 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 133.333MHz | - | 5ns | 5ns | 3.63V | 3.3V | 2.97V | - | - | LVCMOS | - | 0.002% | 60mA | 15 pF | 8mA | - | - | - | RoHS Compliant | - |