- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3700TTS-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 8MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB15E2C2H-11.0592MTR Ecliptek | In Stock | - | - | - | CSMD | - | - | 4 | Ceramic | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 11.0592MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | - | 0.01% | - | - | - | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC3745ETTS-11.0592MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 11.0592MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK41H2H-4.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 4MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 4MHz | - | 2ns | 2ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EC3625TTS-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33.333MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5645TS-40.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 40MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | 10ns | 10ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK33H2H-22.5792M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | compliant | 22.5792MHz | 50 ppm | 4 | - | 3.2mm x 2.5mm x 0.85mm | 22.5792MHz | - | 2ns | 2ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5945TS-30.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 30MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 30MHz | - | 10ns | 10ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2620ETTTS-133.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 133.333MHz | 20 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 133.333MHz | - | 5ns | 5ns | 3.63V | 3.3V | 2.97V | - | - | LVCMOS | - | 0.002% | 60mA | 15 pF | 8mA | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTTS-32.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 32MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTTS-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 8MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTS-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 20MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945TTS-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 40MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK31H2H-40.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | 40MHz | 50 ppm | 4 | - | 3.2mm x 2.5mm x 0.85mm | 40MHz | 1.8V | 2ns | 2ns | - | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | - | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EC3925TTS-30.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 30MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | HCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645TTS-66.666MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 66.666MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | - | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3900TS-7.3728MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 7.3728MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3725TTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK13G2H-14.318M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 85°C | - | Cut Tape | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | 14.318MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 0.85mm | 14.318MHz | - | 2ns | 2ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | 850μm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC3620TTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 25MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - |