- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Supply Current-Max | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3620TS-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.31818MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTS-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.7456MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925ETTTS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 27MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTTS-3.6864MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 3.6864MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 3.6864MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925TS-16.384MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16.384MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3700TS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 8MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3625TTS-11.0592MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 11.0592MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTTS-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTTS-12.288MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12.288MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5900ETTTS-27.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 27MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 27MHz | 10ns | 10ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | - | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945ETTS-4.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 4MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTS-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24.576MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB16E2G2H-24.576M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | BULK; ENABLE/DISABLE FUNCTION | 1.8V | - | 24.576MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.2mm | 24.576MHz | - | - | 1.89V | - | 1.71V | LVHCMOS | 0.01% | - | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TS-133.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 133.333MHz | 50 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 133.333MHz | 5ns | 5ns | 3.63V | 3.3V | 2.97V | LVCMOS | 0.005% | 60mA | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 25MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3725TS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 27MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2G2H-49.152M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 2.5V | - | 49.152MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | - | - | 2.625V | - | 2.375V | CMOS | 0.01% | - | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TTS-74.250MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 74.25MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 74.25MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720TTS-14.31818M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 14.31818MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | 0.002% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |