- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Output Load | Max Duty Cycle | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3700TS-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 8MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3625TTS-11.0592MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 11.0592MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTTS-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 24MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945TTS-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 8MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2H2H-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | - | 40MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | - | - | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3925TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 14.31818MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645TTS-66.000M Ecliptek | In Stock | - | - | Surface Mount | CSMD | - | - | 4 | Ceramic | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 5mm | - | 66MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3.3V | 3ns | 3ns | 3.63V | - | - | - | - | LVCMOS | 15pF | 0.005% | - | - | - | 1.6002mm | 7mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EC3625TS-33.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 33MHz | 25 ppm | 4 | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EP2600TS-80.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 80MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 80MHz | - | - | - | 3.6V | - | 3V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | 1.6mm | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2600TS-20.000M Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | - | 3.3V | 5mm | - | 20MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 20MHz | - | 5ns | 5ns | 3.63V | - | 2.97V | - | - | LVCMOS | 30pF | 0.01% | - | - | - | - | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EH2525TTS-66.2069M Ecliptek | In Stock | - | - | Standard | SMD/SMT | - | - | 4 | Ceramic | 70°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | - | - | 66.2069MHz | 25 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 66.2069MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | HCMOS/TTL | - | 0.0025% | - | 10 TTL, 50 pF | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EC2625TS-1.544M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | compliant | 1.544MHz | 25 ppm | 4 | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 1.544MHz | - | 5ns | 5ns | 3.63V | 3.3V | 2.97V | - | - | LVCMOS | - | 0.0025% | 10mA | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC1125HSTS37.056M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | e3 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | compliant | 37.056MHz | 25 ppm | - | - | 13.2mm x 13.2mm x 5.6mm | 37.056MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | HCMOS/TTL | - | 0.0025% | - | 10 TTL, 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EP16E7E2H-26.000MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 2.5mm | - | 26MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 1.05mm | 26MHz | 1.8V | 6ns | 6ns | - | - | - | 1.89V | 1.71V | LVHCMOS | 15pF | 0.0025% | - | - | 55 % | - | 3.2mm | - | RoHS Compliant | - | ||
![]() EC2645ETTS-100.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | compliant | 100MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 100MHz | - | 3ns | 3ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTS-14.7456MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 14.7456MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | - | 7ns | 7ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | - | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB15E2E2H-33.333MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | - | 33.333MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | - | - | 2.625V | - | 2.375V | - | - | LVHCMOS | - | 0.0025% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC5725ETTTS-25.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | 25MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3600TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 14.31818MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 25MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | 5ns | 5ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.002% | - | 30 pF | - | - | - | - | RoHS Compliant | - |