- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Output Load | Screening Level | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3745TTS-11.0592MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 11.0592MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC5745ETTTS-4.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | - | 4MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 4MHz | - | 10ns | 10ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | - | 14.31818MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 14.31818MHz | - | 10ns | 10ns | - | 1.89V | 1.71V | - | - | CMOS | - | 0.002% | - | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-66.666M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | Military grade | - | e4 | - | 4 | - | Nickel/Gold (Ni/Au) | - | - | TRI STATE ENABLE/DISABLE FUNCTION | 1.8V | - | - | 66.666MHz | - | - | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | - | 3ns | 3ns | 55/45% | 1.89V | 1.71V | - | - | CMOS | - | - | 6mA | 15 pF | MIL-STD-883 | 4mA | - | - | - | Non-RoHS Compliant | - | ||
![]() EHH1100TS-10.000M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | - | compliant | 10MHz | 100 ppm | 4 | - | 10MHz | - | 6ns | 6ns | - | 5.5V | - | - | - | CMOS | - | 0.01% | - | 10 TTL, 50 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2600TS-100.000M Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 5mm | - | 100MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 100MHz | - | 3ns | 3ns | - | 3.63V | 2.97V | - | - | LVCMOS | 15pF | 0.01% | - | - | - | - | - | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC3645TS-66.666MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 66.666MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | - | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC5900ETTS-16.384MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | - | 16.384MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 16.384MHz | - | 10ns | 10ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TS-16.384MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | - | 16.384MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 16.384MHz | - | 10ns | 10ns | - | 1.89V | 1.71V | - | - | CMOS | - | 0.0025% | - | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645ETTTS-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | compliant | 25MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | 5ns | 5ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | - | 30 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EQRD13K2J-156.250MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | Ceramic | 85°C | -40°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 14 INCH | 3.3V | - | compliant | 156.25MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | - | 0.5ns | 0.5ns | 55/45% | - | 3.135V | - | - | LVPECL | - | 0.005% | - | 50 OHM | - | - | - | - | - | RoHS Compliant | - | ||
![]() EH1300HSTS-100.000M Ecliptek | In Stock | - | - | Metal | NO | THROUGH HOLE MOUNT | 4 | - | 70°C | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | - | 100MHz | 100 ppm | - | 13.2mm x 13.2mm x 5.6mm | 100MHz | - | - | - | - | 3.6V | 3V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EC2645TTS-50.000M Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 5mm | - | 50MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | 3ns | 3ns | - | 3.63V | 2.97V | - | - | LVCMOS | 15pF | 0.005% | - | - | - | - | - | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC3600ETTTS-11.0592MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 11.0592MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2925ETTTS-125.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | compliant | 125MHz | 25 ppm | 4 | 7.5mm x 5.0mm x 1.6mm | 125MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVHCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTS-3.6864M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | compliant | 3.6864MHz | 25 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EMK13H2H-17.016M Ecliptek | In Stock | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | Plastic | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 17.016MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 17.016MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2745TS-14.7456M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | compliant | 14.7456MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2925ETTTS-3.6864M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | compliant | 3.6864MHz | 25 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTTS-12.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 12MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 1.3mm | 12MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | - | 15 pF | - | - | - | - | - | RoHS Compliant | - |