- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5645TTS-24.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 24MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 24MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTTS-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.31818MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 14.31818MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5920TS-4.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 4MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 4MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2920TTS-11.0592MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 11.0592MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720ETTTS-7.3728MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 7.3728MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 7.3728MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-3.6864MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 3.6864MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5645TTS-27.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 27MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 27MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945TTS-20.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 20MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3725TTS-16.384MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16.384MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945ETTTS-27.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 27MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2J2H-14.7456MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 14.7456MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | 5ns | 5ns | - | 3.135V | LVCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TTS-14.7456MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 14.7456MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 14.7456MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2700TTS-16.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5645TTS-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 25MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 25MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625TTS-12.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2G2H-12.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 12MHz | 100 ppm | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | 5ns | 5ns | - | 3.135V | LVHCMOS | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC3625ETTS-16.384MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EHH1100TS-4.9152M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | compliant | 4.9152MHz | 100 ppm | 4 | - | 4.9152MHz | 6ns | 6ns | 5.5V | - | CMOS | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945ETTTS-48.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 48MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720TS-10.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 10MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |