- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5620TS-12.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 12MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3625ETTS-125.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 125MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 125MHz | 2ns | 2ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5900ETTS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 8MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 8MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TS-24.576M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 24.576MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920TTS-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 32MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600ETTTS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 12MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3900ETTTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 10MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645TS-80.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 80MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 80MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTTS-30.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | compliant | 30MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 30MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-24.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 24MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 24MHz | 5ns | 5ns | 2.625V | 2.375V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700ETTTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 10MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 10MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2J2H-24.576M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 24.576MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | - | - | 2.625V | 2.375V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3725ETTTS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 49.152MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2745TTS-33.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 25MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | - | 2.625V | 2.375V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3925TTS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 8MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2C2H-16.384MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 16.384MHz | 100 ppm | - | 3.2mm x 2.5mm x 0.9mm | 16.384MHz | 5ns | 5ns | 2.625V | 2.375V | LVHCMOS | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2C2H-49.152M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 49.152MHz | 100 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3725TTS-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 24.576MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2745TTS-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 24.576MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 24.576MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - |