- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5620TS-14.31818M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 14.31818MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3900TS-48.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 48MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | - | 1.89V | 1.71V | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | - | 33MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33MHz | - | - | 2.625V | 2.375V | LVHCMOS | - | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | 14.31818MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 14.31818MHz | 10ns | 10ns | 3.63V | 2.97V | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3700ETTTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 25MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | - | 33.333MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | - | 2.625V | 2.375V | LVHCMOS | - | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5720TTS-10.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 10MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945TTS-75.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 75MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | - | - | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5920TTS-50.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 50MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725TTS-24.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 24MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900TTS-1.8432MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 1.8432MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 1.8432MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620TS-10.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 10MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | - | 0.002% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2900TS-16.384MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 16.384MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK33H2H-60.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | e4 | yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 60MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.85mm | 60MHz | 2ns | 2ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 15 pF | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EC5920TTS-48.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | - | 48MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 48MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2600TTS-66.000MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 5mm | - | 66MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 15pF | 0.01% | - | - | 7mm | - | RoHS Compliant | - | ||
![]() EC5900ETTTS-14.31818M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | - | 14.31818MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725TTS-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | - | 24MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 24MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645ETTTS-49.152MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 49.152MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920TTS-100.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 100MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 1.89V | 1.71V | HCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - |