- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3625ETTTS-80.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 80MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 80MHz | - | 3ns | 3ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945TS-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 33.333MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925TTS-4.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 4MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2F2H-11.0592M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | GOLD (39) OVER NICKEL (350) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 2.5V | - | 11.0592MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 11.0592MHz | - | 5ns | 5ns | 2.625V | 2.375V | - | - | CMOS | - | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620ETTTS-24.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | 24MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645ETTS-100.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 100MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 100MHz | - | 3ns | 3ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3700TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 14.31818MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | - | 6ns | 6ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5600ETTTS-1.8432MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 1.8432MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 1.8432MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-7.3728MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 7.3728MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 7.3728MHz | - | 7ns | 7ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5925TTS-27.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 27MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 27MHz | - | 10ns | 10ns | 1.89V | 1.71V | - | - | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920TTS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5600TS-8.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 8MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 8MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK31H2H-27.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | 27MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.85mm | 27MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EC3725ETTTS-4.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 4MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | - | 6ns | 6ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720TS-1.8432M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | 1.8432MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2600ETTTS-12.288MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.288MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12.288MHz | - | 7ns | 7ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925ETTTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5745ETTS-3.6864MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 3.6864MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 3.6864MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TTS-27.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | 27MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725TS-4.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | 4MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |