- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5945ETTTS-7.3728MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | - | 7.3728MHz | 50 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 7.3728MHz | 10ns | 10ns | 1.89V | - | 1.71V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5720ETTTS-24.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 2.5V | - | - | 24MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 24MHz | 10ns | 10ns | 2.625V | - | 2.375V | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-1.8432MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | compliant | 1.8432MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 1.8432MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5645TS-27.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 3.3V | - | - | 27MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 27MHz | 10ns | 10ns | 3.63V | - | 2.97V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2925TTS-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | compliant | 14.31818MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 14.31818MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5745TS-24.576M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 2.5V | - | - | 24.576MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 24.576MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625ETTTS-12.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | - | 3.3V | - | - | 12MHz | 25 ppm | 4 | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | 10ns | 10ns | 3.63V | - | 2.97V | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TS-66.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | 5mm | - | 66MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 7mm | - | RoHS Compliant | - | ||
![]() EC5620ETTS-32.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | 32MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-106.250MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 15pF | 3.3V | - | - | 106.25MHz | 25 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 106.25MHz | 3ns | 3ns | 3.63V | 3.3V | 2.97V | LVCMOS | - | 0.0025% | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2E2H-7.3728MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | - | 3.3V | - | - | 7.3728MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 7.3728MHz | 5ns | 5ns | - | - | 3.135V | LVHCMOS | - | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2920TS-16.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | compliant | 16MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2720ETTTS-27.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | compliant | 27MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | - | - | 2.625V | - | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTTS-75.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | compliant | 75MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 75MHz | 3ns | 3ns | 2.625V | - | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625ETTS-66.666MTR Ecliptek | 1000 | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | compliant | 66.666MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTS-3.6864MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | compliant | 3.6864MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTTS-49.152MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | compliant | 49.152MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 3.63V | - | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5645TS-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 3.3V | - | - | 25MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 25MHz | 10ns | 10ns | 3.63V | - | 2.97V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2725ETTTS-66.666MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | compliant | 66.666MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | 3ns | 3ns | 2.625V | - | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720ETTTS-20.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 2.5V | - | - | 20MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | 10ns | 10ns | 2.625V | - | 2.375V | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |