- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Number of Contacts | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2945ETTS-66.666MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66.666MHz | 50 ppm | - | - | - | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | - | - | 1.89V | - | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5625ETTTS-24.576M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 24.576MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EP1500SJTS-40.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Plastic | 70°C | -20°C | e3 | no | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | compliant | 40MHz | 100 ppm | 4 | - | - | - | 40MHz | - | - | 3.6V | - | 3V | LVCMOS | 0.01% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5945TTS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 12MHz | 50 ppm | - | - | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2H2H-3.6864MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 3.6864MHz | 50 ppm | - | - | - | 3.2mm x 2.5mm x 0.9mm | 3.6864MHz | 5ns | 5ns | - | - | 3.135V | LVHCMOS | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 10MHz | 50 ppm | - | - | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2625ETTTS-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 30MHz | 25 ppm | - | - | - | 7.0mm x 5.0mm x 1.6mm | 30MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620TS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 100MHz | 20 ppm | - | Not Qualified | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 3.63V | 3.3V | 2.97V | LVCMOS | 0.002% | 15 pF | 8mA | - | - | - | RoHS Compliant | - | ||
![]() EC3920ETTTS-18.432MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 18.432MHz | 20 ppm | - | - | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5600ETTS-14.7456M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 14.7456MHz | 100 ppm | 4 | - | - | 2.5mm x 2.0mm x 0.8mm | 14.7456MHz | 10ns | 10ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMVA13AA4-19.06993M Ecliptek | In Stock | - | - | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | 19.06993MHz | 50 ppm | - | - | 4 | - | - | - | - | - | - | - | - | 0.005% | - | - | - | - | - | - | - | ||
![]() EC5600ETTS-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 14.7456MHz | 100 ppm | - | - | - | 2.5mm x 2.0mm x 0.8mm | 14.7456MHz | 10ns | 10ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625ETTTS-27.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 27MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TTS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 29.4912MHz | 100 ppm | - | - | - | 2.5mm x 2.0mm x 0.8mm | 29.4912MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3625TS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 50MHz | 25 ppm | - | - | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5625ETTTS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 27MHz | 25 ppm | - | - | - | 2.5mm x 2.0mm x 1.0mm | 27MHz | 10ns | 10ns | 3.63V | - | 2.97V | CMOS | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2720ETTTS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 12MHz | 20 ppm | - | - | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5745TTS-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 16MHz | 50 ppm | - | - | - | 2.5mm x 2.0mm x 0.8mm | 16MHz | 10ns | 10ns | 2.625V | - | 2.375V | LVCMOS | 0.005% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-33.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33MHz | 25 ppm | - | - | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5945TTS-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 14.31818MHz | 50 ppm | - | - | - | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |