- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Supply Current-Max | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2745TTS-10.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 10MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | - | 2.625V | - | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2945TTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | 6ns | 6ns | - | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2945TS-10.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 10MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | - | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3920TS-24.576MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24.576MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 6ns | 6ns | - | 1.89V | - | 1.71V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5720TS-12.288M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 12.288MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2C2H-12.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 12MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | 5ns | 5ns | - | 2.625V | - | 2.375V | LVHCMOS | 0.01% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2925TS-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | 6ns | 6ns | - | 1.89V | - | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5745TS-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 12MHz | 50 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | - | 2.625V | - | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945TS-10.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 10MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 10MHz | 10ns | 10ns | - | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2J2H-8.000MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 8MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 8MHz | 5ns | 5ns | - | 1.89V | - | 1.71V | LVCMOS | 0.0025% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC5720ETTTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 16MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | 10ns | 10ns | - | 2.625V | - | 2.375V | CMOS | 0.002% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTS-125.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 125MHz | 25 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 125MHz | 3ns | 3ns | - | 3.63V | 3.3V | 2.97V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB15E2E2H-66.666M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | e4 | - | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 2.5V | - | 66.666MHz | - | - | - | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | 3ns | 3ns | 55/45% | 2.625V | - | 2.375V | CMOS | - | 7mA | 15 pF | 4mA | - | - | - | Non-RoHS Compliant | - | ||
![]() EC2625ETTS-66.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 66MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3ns | 3ns | - | 3.63V | - | 2.97V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2D2H-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 8MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 8MHz | 5ns | 5ns | - | - | - | 3.135V | LVHCMOS | 0.005% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTS-20.000MTR Ecliptek | In Stock | - | - | Standard | - | - | - | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 20MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 20MHz | 5ns | 5ns | - | 3.63V | - | 2.97V | LVCMOS | 0.0025% | - | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB15E2E2H-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 8MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 8MHz | 5ns | 5ns | - | 2.625V | - | 2.375V | LVHCMOS | 0.0025% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920TS-12.288MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 12.288MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 12.288MHz | 10ns | 10ns | - | 1.89V | - | 1.71V | CMOS | 0.002% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625TS-66.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 66MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3ns | 3ns | - | 3.63V | - | 2.97V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2K2H-3.6864M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | GOLD (39) OVER NICKEL (350) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 1.8V | - | 3.6864MHz | 20 ppm | 4 | - | 3.2mm x 2.5mm x 0.9mm | 3.6864MHz | 5ns | 5ns | - | 1.89V | - | 1.71V | CMOS | 0.002% | - | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |