- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB15E2F2H-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | GOLD (39) OVER NICKEL (350) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 30MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 30MHz | - | - | 2.625V | 2.375V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TS-10.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 10MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 10MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900ETTTS-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 24MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2F2H-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 29.4912MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 29.4912MHz | - | - | - | 3.135V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5720TTS-20.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 20MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TTS-10.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 10MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2700ETTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 10MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600TTS-12.352MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.352MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12.352MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TTS-33.3333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33.3333MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33.3333MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5925ETTS-14.31818M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 14.31818MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TS-29.4912M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 29.4912MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945TTS-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.31818MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2920ETTTS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 49.152MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3745TTS-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 30MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTTS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 49.152MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920ETTTS-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 20MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2F2H-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | GOLD (39) OVER NICKEL (350) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 32MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | - | 2.625V | 2.375V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900ETTTS-66.666MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66.666MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925TS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 100MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 1.89V | 1.71V | HCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EH4625ETTS-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | compliant | 25MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 1.05mm | 25MHz | 6ns | 6ns | - | 3.135V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - |