- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Frequency-Nom | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB13C3K2H-12.288MTR Ecliptek Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 4 | ECLIPTEK CORP | - | 12.288 MHz | - | - | 85 °C | -40 °C | Transferred | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | e4 | Yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | - | 20% | - | 7.0mm x 5.0mm x 1.6mm | - | - | 6 ns | 6 ns | 55/45 % | - | - | - | - | LVCMOS | - | - | 15 pF | NO | - | - | - | - | - | ||
![]() EP2600ETPD-36.8644 Ecliptek Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2520TS-44.736MTR Ecliptek Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 4 | ECLIPTEK CORP | - | 44.736 MHz | - | - | 70 °C | -10 °C | Obsolete | Yes | 5.5 V | 4.5 V | 5 V | - | - | e4 | Yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | compliant | - | 20% | - | 7.0mm x 5.0mm x 1.6mm | - | - | 10 ns | 10 ns | 60/40 % | - | - | - | - | HCMOS/TTL | - | - | 10 LS TTL, 30 pF | NO | - | - | - | - | - | ||
![]() EC1500SJTS-25.000MTR Ecliptek Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 4 | ECLIPTEK CORP | - | 25 MHz | - | - | 70 °C | - | Obsolete | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | EAR99 | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 13 INCH | 8542.31.00.01 | - | unknown | - | 100% | - | 14.0mm x 9.8mm x 4.7mm | - | - | 5 ns | 5 ns | 60/40 % | - | - | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | ||
![]() EC1100HS-30.000M Ecliptek Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | ECLIPTEK CORP | EC11 | 30 MHz | - | - | 70 °C | - | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | BULK | - | - | unknown | - | 100% | - | 13.2mm x 13.2mm x 5.6mm | - | - | 6 ns | 6 ns | 60/40 % | - | - | - | - | CMOS/TTL | - | - | 10 TTL, 15 pF | NO | - | - | - | - | - | ||
![]() EC2620TS-50.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 70°C | -10°C | - | - | - | - | - | - | - | Commercial grade | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 50MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | 3ns | 3ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EP2500PDC-24.576M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | SMD/SMT | - | Nickel/Gold (Ni/Au) | 70°C | -20°C | POWER-DOWN; ENABLE/DISABLE FUNCTION; BULK; TAPE | - | 5V | - | 24.576MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 24.576MHz | 3.3V | - | - | - | 5.5V | - | - | - | CMOS | 50pF | 0.01% | - | - | 1.6mm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EMK13H2H-25.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 3.3V | - | 25MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 7mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EMK13H2H-50.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 3.3V | - | 50MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVHCMOS | 15pF | 0.005% | - | - | 770μm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC3600TS-8.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 70°C | -10°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 8MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | - | 6ns | 6ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | compliant | 16MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EMK12H2H-40.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 2.5V | - | 40MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 40MHz | 2.5V | 2ns | 2ns | - | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EMK41H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 1.8V | - | 27MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 27MHz | 1.8V | 2ns | 2ns | - | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EMK42H2H-100.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 2.5V | - | 100MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 100MHz | 2.5V | 2ns | 2ns | - | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EC3900TS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 70°C | -10°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 16.384MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | - | 6ns | 6ns | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5645ETTTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | Industrial grade | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 16MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 16MHz | - | 10ns | 10ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5645ETTTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 25MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 25MHz | - | 10ns | 10ns | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2H2H-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | Industrial grade | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | - | 3.3V | - | 24MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 5ns | 5ns | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2H2H-33.333MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | Industrial grade | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | - | 3.3V | - | 33.333MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | 5ns | 5ns | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2H2H-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | Industrial grade | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | - | 3.3V | - | 12MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 5ns | 5ns | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |