- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5720TTS-32.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | - | 32MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EMK43H2H-80.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 80MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 80MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | 762μm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() EC5920TTS-7.3728MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | - | 7.3728MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 7.3728MHz | - | 10ns | 10ns | 1.89V | 1.71V | - | - | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC3700ETTS-27.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 27MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | - | 6ns | 6ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2700ETTTS-11.0592MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 11.0592MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | - | 6ns | 6ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2J2H-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | - | 16MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 5ns | 5ns | - | 3.135V | - | - | LVHCMOS | - | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2F2H-29.4912M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | - | 29.4912MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.002% | - | 900μm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC5900ETTTS-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | - | 40MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | 10ns | 10ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TS-7.3728M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | - | 7.3728MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC2920TS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 33MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3700ETTTS-66.666MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 66.666MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5745TTS-14.7456M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | - | 14.7456MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 14.7456MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC2620ETTTS-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 12MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.002% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5620TS-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | 25MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC3720TS-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 40MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2925TTS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 29.4912MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2700TS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 33MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | - | - | 2.625V | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620TS-12.288MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 12.288MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12.288MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.002% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2D2H-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | - | 14.31818MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.2mm | 14.31818MHz | - | 5ns | 5ns | 1.89V | 1.71V | - | - | LVHCMOS | - | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EP16E7E2H-26.000M Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 1.8V | 2.5mm | - | 26MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 1.05mm | 26MHz | - | 6ns | 6ns | - | - | 1.89V | 1.71V | LVHCMOS | 15pF | 0.0025% | - | - | 3.2mm | 2.5mm | No | RoHS Compliant | Lead Free |