- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2645TTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 10MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | - | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5700TS-16.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 16MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 16MHz | - | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645ETTS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | - | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EB16E2C2H-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 30MHz | 100 ppm | - | 3.2mm x 2.5mm x 0.2mm | 30MHz | - | - | - | 1.89V | 1.71V | LVHCMOS | - | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2F2H-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 33.333MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | - | - | - | 3.135V | CMOS | - | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTS-16.384MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 16.384MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | - | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTTS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 27MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | - | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | - | 0.002% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTTS-12.352MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.352MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | - | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945TS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 50MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | - | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2925TS-3.6864MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 3.6864MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | - | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2J2H-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 49.152MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | - | - | - | - | 3.135V | LVCMOS | - | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920TS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5720TS-12.288MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 12.288MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 12.288MHz | - | 10ns | 10ns | 2.625V | 2.375V | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2725ETTTS-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 32MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 32MHz | - | - | - | 2.625V | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2H2H-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 20MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 2.625V | 2.375V | LVHCMOS | - | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2F2H-10.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 10MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | 0.002% | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2600TS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 8MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 8MHz | - | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | - | 0.01% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5745TTS-40.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 40MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3720TTS-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TTS-64.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | SMD/SMT | - | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 64MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 64MHz | 3.3V | 3ns | 3ns | 3.63V | - | LVCMOS | 15pF | 0.0025% | - | - | - | - | RoHS Compliant | - |