- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Output Low Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMK41H2H-30.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 30MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 30MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() EB13E2C2H-30.000MTR Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | - | 30MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 30MHz | - | 5ns | 5ns | - | 3.135V | - | - | LVHCMOS | - | 0.01% | 15 pF | - | 900μm | 3.2mm | 2.5mm | - | RoHS Compliant | Lead Free | ||
![]() EB16E2D2H-18.432MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | - | 18.432MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 18.432MHz | - | 5ns | 5ns | 1.89V | 1.71V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EMK23H2H-25.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | NICKEL (150) PALLADIUM (8) GOLD (1) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | - | 25MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 770μm | 5mm | 3.2mm | - | RoHS Compliant | Lead Free | ||
![]() EC2620TTS-27.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 27MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.002% | 30 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2J2H-50.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | - | 50MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 5ns | 5ns | - | 3.135V | - | - | LVHCMOS | - | 0.0025% | 15 pF | - | 900μm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EC3625TTS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 40MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTS-11.0592MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 11.0592MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | - | 6ns | 6ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EMK43H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 27MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 27MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() EMK41H2H-106.250M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 106.25MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 106.25MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() EH1345HSTTS-25.000M Ecliptek | In Stock | - | Datasheet | - | Metal | NO | THROUGH HOLE MOUNT | 4 | - | - | - | Bulk | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 13.2mm | - | 25MHz | 50 ppm | - | - | 13.2mm x 13.2mm x 5.6mm | 25MHz | - | 6ns | 6ns | - | - | 3.6V | 3V | LVCMOS | 30pF | 0.005% | - | - | - | 13.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() EB15E2G2H-1.8432MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 1.8432MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 1.8432MHz | - | 5ns | 5ns | 2.625V | 2.375V | - | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2600ETTS-33.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 33MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.01% | 30 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EMK12H2H-100.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 4 | Plastic | - | - | Bulk | e4 | yes | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | - | 100MHz | 50 ppm | 4 | Not Qualified | 7.0mm x 5.0mm x 0.85mm | 100MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | 8mA | 850μm | 7mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() EMK32H2H-40.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | - | 40MHz | 50 ppm | 4 | - | 3.2mm x 2.5mm x 0.85mm | 40MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 3.175mm | 2.4892mm | - | RoHS Compliant | Lead Free | ||
![]() EMK21H2H-80.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 80MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 80MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 4.9784mm | 3.2004mm | - | RoHS Compliant | Lead Free | ||
![]() EMK21H2H-25.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 25MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 4.9784mm | 3.2004mm | - | RoHS Compliant | Lead Free | ||
![]() EMK11H2H-30.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 1.8V | - | - | 30MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 0.85mm | 30MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 6.985mm | 5.0038mm | - | RoHS Compliant | Lead Free | ||
![]() EMK41H2H-50.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 50MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 50MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVHCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() EMK22H2H-30.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | - | 30MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 30MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 4.9784mm | 3.2004mm | - | RoHS Compliant | Lead Free |