- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Aging | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5720TS-7.3728M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 7.3728MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920TTS-4.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 4MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3645TTS-66.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 66MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5920TTS-4.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 1.8V | - | 4MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 4MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2E2H-49.152M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | - | 2.5V | - | 49.152MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3925TS-66.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 66MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5725TTS-20.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 20MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945TS-1.8432MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 1.8432MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 1.8432MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945TTS-7.3728MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 7.3728MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTTS-14.7456MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 14.7456MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2F2H-32.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | GOLD (39) OVER NICKEL (350) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | - | 1.8V | - | 32MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | - | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EH2545TS-2.304M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | compliant | 2.304MHz | 50 ppm | 4 | - | - | - | - | - | - | - | 0.005% | - | 5 PPM/YEAR | - | - | - | RoHS Compliant | - | ||
![]() EB13E2J2H-20.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | - | 3.3V | - | 20MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | 5ns | 5ns | - | 3.135V | LVHCMOS | 0.0025% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TS-48.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 15pF | 3.3V | - | 48MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.005% | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2920ETTS-12.288MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 12.288MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 12.288MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTS-49.152MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 49.152MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3900ETTS-100.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 100MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 1.89V | 1.71V | HCMOS | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2C2H-14.31818M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | BULK; ENABLE/DISABLE FUNCTION | - | 1.8V | - | 14.31818MHz | 100 ppm | 4 | 3.2mm x 2.5mm x 0.2mm | 14.31818MHz | 5ns | 5ns | 1.89V | 1.71V | LVHCMOS | 0.01% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3925ETTS-50.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 50MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTTS-14.7456MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 14.7456MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.002% | 30 pF | - | - | - | - | RoHS Compliant | - |