- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB13E2K2H-33.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 33MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33MHz | - | - | - | 3.135V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 25MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3745ETTTS-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 14.7456MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3945TTS-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2645TTS-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 48MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3625ETTS-4.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 4MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5645TS-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 14.31818MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EHH1100TS-39.3215M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | compliant | 39.3215MHz | 100 ppm | 4 | - | 39.3215MHz | 6ns | 6ns | 5.5V | - | CMOS | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3900ETTTS-66.666MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66.666MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920TS-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 32MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2K2H-33.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 33MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2K2H-33.333M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 33.333MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2745TS-7.3728MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 7.3728MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 7.3728MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5925TS-24.576M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 1.8V | - | 24.576MHz | 25 ppm | 4 | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900ETTS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTS-4.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 4MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 4MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.002% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5620ETTTS-16.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 16MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3700TTS-12.352MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 12.352MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EHH1100TS-66.000M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | compliant | 66MHz | 100 ppm | 4 | - | 66MHz | 6ns | 6ns | 5.5V | - | CMOS | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920TS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 100MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 1.89V | 1.71V | HCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - |