- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2725TTS-10.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | compliant | 10MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5945TTS-12.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 1.8V | - | 12MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EH5645ETTTS-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 3.3V | compliant | 25MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.9mm | 25MHz | 6ns | 6ns | - | 3.135V | LVCMOS | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EB16E2H2H-30.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | BULK; ENABLE/DISABLE FUNCTION | - | 1.8V | - | 30MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.2mm | 30MHz | - | - | 1.89V | 1.71V | LVHCMOS | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920TS-32.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 1.8V | - | 32MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TTS-12.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 1.8V | - | 12MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920ETTS-66.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 66MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TS-27.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 27MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TS-7.3728MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 7.3728MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 7.3728MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920ETTS-50.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 50MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TS-24.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 30pF | 3.3V | - | 24MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 24MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.0025% | - | - | - | - | RoHS Compliant | - | ||
![]() EC5920TS-29.4912MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 1.8V | - | 29.4912MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 29.4912MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTS-33.333MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 33.333MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB15E2E2H-40.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 2.5V | - | 40MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | - | 2.625V | 2.375V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925TTS-10.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 1.8V | - | 10MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 10MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945TS-8.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | 1.8V | - | 8MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 8MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945TS-8.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | 8MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 8MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920TS-30.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 30MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3620TS-4.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | compliant | 4MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925ETTTS-11.0592MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 1.8V | compliant | 11.0592MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - |