- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5945TTS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 27MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 27MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920TTS-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 30MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 6ns | 6ns | 1.89V | 1.71V | HCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945TS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 100MHz | 50 ppm | - | 7.5mm x 5.0mm x 1.6mm | 100MHz | 6ns | 6ns | 1.89V | 1.71V | LVHCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625TTS-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTS-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 48MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5620ETTTS-16.384M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 16.384MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2745ETTS-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 24.576MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 24.576MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5625ETTTS-40.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 40MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3700TTS-125.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 125MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 125MHz | 2ns | 2ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5925TTS-1.8432M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | 1.8432MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920TS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 12MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5945TTS-30.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 30MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 30MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 49.152MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2725TTS-11.0592MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 11.0592MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2K2H-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 8MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 8MHz | 5ns | 5ns | - | 3.135V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920ETTTS-66.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5945TTS-1.8432MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 1.8432MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 1.8432MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745TTS-24.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 24MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 24MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2945ETTTS-40.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 40MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 40MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EH2600TS-19.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | compliant | 19MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 19MHz | 6ns | 6ns | 3.6V | 3V | LVCMOS | 0.01% | 30 pF | - | - | - | RoHS Compliant | - |