- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Number of Contacts | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2645TS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 27MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5925ETTS-12.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | 12MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTTS-19.0699MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Tape & Reel | - | - | - | - | - | - | - | 19.0699MHz | 25 ppm | - | 4 | - | - | - | - | - | - | - | 0.0025% | - | - | - | - | - | - | ||
![]() EC3945ETTTS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5725TTS-4.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | 4MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3900TS-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 24MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5900ETTTS-4.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 4MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 4MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700ETTTS-50.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 50MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 50MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700ETTTS-48.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 48MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 48MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 12MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3600TS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 49.152MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTTS-100.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 100MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 100MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3900ETTS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 50MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5600ETTTS-50.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 50MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 50MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2925TS-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 33.333MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2645TS-25.001MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 25.001MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 25.001MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.005% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5700ETTTS-4.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 4MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 4MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3945ETTS-66.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 66MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 66MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5600ETTTS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 50MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 50MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3620TS-75.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 75MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | - | - | - | RoHS Compliant | - |