- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2625TTS-12.352MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.352MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12.352MHz | - | 7ns | 7ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTS-12.288MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 12.288MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12.288MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3720ETTTS-49.152MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 49.152MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | - | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5700ETTTS-24.576M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 24.576MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 24.576MHz | - | 10ns | 10ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TTS-14.31818MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 14.31818MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 14.31818MHz | - | 10ns | 10ns | 3.63V | - | 2.97V | - | - | CMOS | - | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900TS-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 24MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 24MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2625ETTS-11.0592MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 11.0592MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | - | 7ns | 7ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.0025% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3720TS-33.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB16E2C2H-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 25MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 25MHz | - | - | - | 1.89V | - | 1.71V | - | - | LVHCMOS | - | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2J2H-14.7456MTR Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 14.7456MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | - | 0.0025% | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTS-20.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 20MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | - | 10ns | 10ns | 1.89V | - | 1.71V | - | - | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900TS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5900TTS-12.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 12MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | - | 10ns | 10ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2700TS-50.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 50MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | - | - | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2700TTS-125.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE FUNCTION; TAPE AND REEL | 2.5V | compliant | 125MHz | 100 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 125MHz | - | 6ns | 6ns | 2.625V | 2.5V | 2.375V | - | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3920ETTS-29.4912MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC5900TTS-12.288M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 12.288MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 12.288MHz | - | 10ns | 10ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK22H2H-25.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 25MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | 2.5V | 2ns | 2ns | - | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | 762μm | 4.9784mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() EC2700ETTTS-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | - | 6ns | 6ns | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EPH1345PD-24.000M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | -20°C | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | POWERDOWN; ENABLE/DISABLE FUNCTION | 3.3V | compliant | 24MHz | 50 ppm | 4 | - | - | 24MHz | - | - | - | 3.6V | - | 3V | - | - | CMOS | - | 0.005% | 30 pF | - | - | - | RoHS Compliant | - |