- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5720TTS-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 20MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.002% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TS-49.152MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 49.152MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC5620TS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 29.4912MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 29.4912MHz | 10ns | 10ns | 3.63V | 2.97V | CMOS | 0.002% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2725TS-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 32MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 32MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC5700ETTTS-8.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 8MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 8MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTS-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 14.31818MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 14.31818MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725TTS-50.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 50MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 50MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.0025% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2900TS-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 27MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 27MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC5600TS-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 12MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3700TTS-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 24.576MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EV32C6B5A1-6.176M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 6 | Ceramic | 85°C | -40°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | compliant | 6.176MHz | 50 ppm | - | - | 6.176MHz | 5ns | 5ns | - | 2.97V | LVCMOS/TTL | 0.005% | 10 TTL, 30 pF | 20% | 3.3V | - | - | - | RoHS Compliant | - | ||
![]() EB15E2J2H-11.0592MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | 11.0592MHz | 25 ppm | - | - | - | - | - | - | - | LVCMOS | 0.0025% | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725TTS-7.3728MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 7.3728MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 7.3728MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.0025% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TS-3.6864MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 3.6864MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 3.6864MHz | 10ns | 10ns | 3.63V | 2.97V | CMOS | 0.002% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2F2H-33.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 33MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 33MHz | - | - | - | 3.135V | CMOS | 0.002% | 15 pF | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TS-14.31818M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 14.31818MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2745TS-29.4912MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 29.4912MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 29.4912MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2720ETTTS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 10MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2945TS-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 48MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 48MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2D2H-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 16MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.2mm | 16MHz | 5ns | 5ns | 1.89V | 1.71V | LVHCMOS | 0.005% | 15 pF | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |