- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Supply Current-Max | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3720TS-14.7456MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 14.7456MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTTS-14.31818MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.31818MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTS-16.384MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3725TS-12.352MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 12.352MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTS-12.288MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.288MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTS-18.432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 18.432MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTS-14.31818MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.31818MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 32MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620ETTTS-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3745TTS-40.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 40MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | 2.625V | - | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTS-133.333MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; TAPE AND REEL | 3.3V | compliant | 133.333MHz | 20 ppm | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 133.333MHz | 5ns | 5ns | 3.63V | 3.3V | 2.97V | LVCMOS | 0.002% | 60mA | 15 pF | 8mA | - | - | - | RoHS Compliant | - | ||
![]() EC3900TS-14.7456MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.7456MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTS-10.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 10MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTTS-27.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 27MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 27MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3725TS-11.0592MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 11.0592MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3625TS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 29.4912MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTTS-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5625ETTTS-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Industrial grade | e4 | - | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 8MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 8MHz | 10ns | 10ns | 3.63V | - | 2.97V | CMOS | 0.0025% | - | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645ETTTS-40.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 40MHz | 50 ppm | - | 7.0mm x 5.0mm x 1.6mm | 40MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | 0.005% | - | 15 pF | - | - | - | - | RoHS Compliant | - |