- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMK21H2H-32.400M Ecliptek | In Stock | - | - | Standard | - | - | - | 4 | Plastic | 85°C | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V | - | - | 32.4MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 32.4MHz | - | 2ns | 2ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK13H2H-8.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | - | 8MHz | 50 ppm | - | 7.0mm x 5.0mm x 0.85mm | 8MHz | - | 2ns | 2ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | Non-RoHS Compliant | - | ||
![]() EMRA13C1H-4.096M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 70°C | - | - | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 4.096MHz | 25 ppm | 4 | 7.0mm x 5.0mm x 0.9mm | 4.096MHz | - | 3ns | 3ns | 3.63V | 2.97V | - | - | CMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EHF1100TS-66.000M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 5V | - | compliant | 66MHz | 100 ppm | 4 | 20.8mm x 13.2mm x 5.98mm | 66MHz | - | 6ns | 6ns | 5.5V | - | - | - | CMOS | - | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EH5600ETTS-24.540M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 3.3V | - | - | 24.54MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.9mm | 24.54MHz | - | 6ns | 6ns | - | 3.135V | - | - | CMOS | - | 0.01% | 30 pF | 900μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2625ETTS-25.000MTR Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 5mm | - | 25MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | 30pF | 0.0025% | - | - | 7mm | - | RoHS Compliant | - | ||
![]() EMRA33P2J-50.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 105°C | - | - | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER DOWN; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 50MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.75mm | 50MHz | - | 3ns | 3ns | 3.63V | 2.97V | - | - | CMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK13G2H-120.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | - | - | - | e4 | yes | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 120MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 120MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.01% | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645TS-66.000M Ecliptek | In Stock | - | - | Surface Mount | - | - | - | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 66MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 66MHz | - | 3ns | 3ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2645TTS-33.000M Ecliptek | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 5mm | - | 33MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | 30pF | 0.005% | - | - | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC3645ETTTS-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 25MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTTS-50.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 0.005% | - | - | - | - | - | - | ||
![]() EC2620TTS-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 25MHz | 20 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | 5ns | 5ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.002% | 30 pF | - | - | - | RoHS Compliant | - | ||
![]() EP1345HSPD-60.000M Ecliptek | In Stock | - | - | - | DIP | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | -20°C | - | e3 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | 60MHz | 50 ppm | - | 13.2mm x 13.2mm x 5.6mm | 60MHz | - | - | - | 3.6V | 3V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EC1100-33.333M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | - | - | - | EAR99 | - | - | - | - | 5V | - | - | 33.333MHz | 100 ppm | - | 20.8mm x 13.2mm x 5.08mm | 33.333MHz | - | 6ns | 6ns | 5.5V | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2500TSY-16.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | compliant | 16MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 16MHz | - | 5ns | 5ns | 5.5V | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3625ETTS-50.000M Ecliptek | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | - | 3.3V | - | - | 50MHz | 25 ppm | 4 | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.0025% | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP1100HSTSL-12.500M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | -20°C | - | e3 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DESABLE FUNCTION | 5V | - | compliant | 12.5MHz | 100 ppm | - | 20.8mm x 13.2mm x 5.08mm | 12.5MHz | - | - | - | 5.5V | - | - | - | TTL | - | 0.01% | 10 TTL | - | - | - | RoHS Compliant | - | ||
![]() EH1400SJTS-31.250M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Plastic | 70°C | - | - | e3 | no | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | not_compliant | 31.25MHz | 100 ppm | 4 | - | 31.25MHz | - | 6ns | 6ns | 5.5V | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 50 pF | - | - | - | RoHS Compliant | - | ||
![]() EH2645TS-50.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | - | 50MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | 6ns | 6ns | 3.63V | 2.97V | - | - | CMOS | - | 0.005% | 30 pF | 1.6mm | 7mm | 5mm | Non-RoHS Compliant | Lead Free |