- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2720TS-50.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 50MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 50MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3600TTS-7.3728MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 7.3728MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | RoHS Compliant | ||
![]() EC3925ETTS-10.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 10MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 10MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.0025% | 15 pF | - | RoHS Compliant | ||
![]() EC2720TS-25.000MTR Ecliptek | In Stock | - | Datasheet | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Tape and Reel | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | - | 2.5V | 5mm | - | 25MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.002% | - | 7mm | RoHS Compliant | ||
![]() EC2720TS-48.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 48MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 48MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2700TS-14.7456MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 14.7456MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 14.7456MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | - | 0.01% | 15 pF | - | RoHS Compliant | ||
![]() EC2720TTS-100.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 100MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 100MHz | 3ns | 3ns | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3745TS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 40MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC3600ETTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 16MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | RoHS Compliant | ||
![]() EC3745ETTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 3.6864MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 3.6864MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | RoHS Compliant | ||
![]() EC2720ETTS-30.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 30MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 30MHz | 6ns | 6ns | 2.625V | 2.375V | LVHCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3725TTS-49.152MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 49.152MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 49.152MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | RoHS Compliant | ||
![]() EC2620TTS-48.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 48MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 48MHz | 3ns | 3ns | 3.63V | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2920TS-14.31818MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 14.31818MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 14.31818MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2920TTS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 40MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 40MHz | - | - | 1.89V | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2920TS-66.666MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 66.666MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 66.666MHz | - | - | 1.89V | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC2700TTS-49.152MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 49.152MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 49.152MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.01% | 15 pF | - | RoHS Compliant | ||
![]() EC3620ETTS-50.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 50MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 50MHz | - | - | 3.63V | 2.97V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3720ETTS-66.666MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 66.666MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant | ||
![]() EC3720ETTS-32.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 32MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | - | 0.002% | 15 pF | - | RoHS Compliant |