- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Max Duty Cycle | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EH1400SJTS-1.0152M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Plastic | - | - | - | e3 | no | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | not_compliant | 1.0152MHz | 100 ppm | 4 | - | 1.0152MHz | 5V | 6ns | 6ns | - | - | - | - | CMOS/TTL | 15pF | 0.01% | 10 TTL, 50 pF | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP1100HSPDL-49.394M Ecliptek | In Stock | - | Datasheet | - | DIP | NO | THROUGH HOLE MOUNT | 4 | Metal | - | - | - | e3 | yes | Radial | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | POWER DOWN FUNCTION; BULK | 5V | - | 49.394MHz | 100 ppm | - | 13.2mm x 13.2mm x 5.6mm | 49.394MHz | 5V | - | - | - | - | - | - | TTL | 15pF | 0.01% | 5 TTL | - | - | - | - | RoHS Compliant | - | ||
![]() EP2600TS-66.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | e4 | yes | SMD/SMT | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | 66MHz | 100 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 66MHz | 3.3V | - | - | - | - | 3.6V | 3V | LVCMOS | 15pF | 0.01% | - | 60 % | - | - | - | RoHS Compliant | - | ||
![]() EC5925ETTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 25MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 10ns | 10ns | 1.89V | 1.71V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK22H2H-100.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 100MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 100MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 770μm | 5mm | 3.2mm | RoHS Compliant | Lead Free | ||
![]() EMK21H2H-30.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | 30MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 30MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 4.9784mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() EMK23H2H-100.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | 100MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 100MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 4.9784mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() EMK33H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | 27MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.85mm | 27MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EMK12H2H-30.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 30MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 30MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 6.985mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-20.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 20MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 16MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK32H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 27MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.85mm | 27MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EC5625ETTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 16MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 16MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625ETTS-20.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 20MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 20MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2D2H-24.576MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 24.576MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 24.576MHz | - | 5ns | 5ns | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2D2H-24.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 24MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 5ns | 5ns | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK42H2H-125.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | 125MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 125MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-8.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 8MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 8MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | CMOS | - | 0.0025% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2D2H-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 25MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | - | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK13H2H-20.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | 20MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 20MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | 762μm | 7mm | 5.0038mm | RoHS Compliant | Lead Free |