- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMK21H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 27MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 27MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | 762μm | 4.9784mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() EMK13H2H-80.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 80MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 80MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | 762μm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EMK31H2H-106.250M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 106.25MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.85mm | 106.25MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | 762μm | 3.175mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() EC5625ETTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | 25MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 10ns | 10ns | 3.63V | 2.97V | - | - | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTS-8.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | - | 8MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 8MHz | - | 10ns | 10ns | 1.89V | 1.71V | - | - | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | - | 25MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | - | 10ns | 10ns | 2.625V | 2.375V | - | - | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK23H2H-40.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 40MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | 762μm | 4.9784mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() EMK42H2H-80.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | - | 80MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 80MHz | 2.5V | 2ns | 2ns | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EMK13H2H-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 27MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 0.85mm | 27MHz | 3.3V | 2ns | 2ns | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | 850μm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC2645TTS-33.333M Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | - | 3.3V | 5mm | - | 33.333MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | - | 7ns | 7ns | 3.63V | 2.97V | - | - | LVCMOS | 30pF | 0.005% | - | - | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EMK21H2H-2.048M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Plastic | - | - | Bulk | e4 | yes | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 1.8V | - | - | 2.048MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 2.048MHz | 1.8V | 2ns | 2ns | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | - | - | RoHS Compliant | - | ||
![]() EB13E2F2H-8.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 3.3V | - | compliant | 8MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 8MHz | - | 5ns | 5ns | - | 3.135V | - | - | CMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2745ETTS-1.8432M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | compliant | 1.8432MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 1.8432MHz | - | 6ns | 6ns | 2.625V | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EH3645ETTS-100.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 100MHz | 50 ppm | 4 | 3.2mm x 5.0mm x 1.3mm | 100MHz | - | - | - | 3.6V | 3V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2945ETTTS-16.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | compliant | 16MHz | 50 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 16MHz | - | 6ns | 6ns | 1.89V | 1.71V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2925TS-40.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | compliant | 40MHz | 25 ppm | 4 | 7.0mm x 5.0mm x 1.6mm | 40MHz | - | - | - | 1.89V | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3625ETTS-66.666M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | compliant | 66.666MHz | 25 ppm | 4 | 5.0mm x 3.2mm x 1.3mm | 66.666MHz | - | - | - | 3.63V | 2.97V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK23H2H-18.432M Ecliptek | In Stock | - | Datasheet | Standard | - | - | - | 4 | Plastic | 85°C | - | Bulk | e4 | yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.3V | - | - | 18.432MHz | 50 ppm | 4 | 5.0mm x 3.2mm x 0.85mm | 18.432MHz | - | 2ns | 2ns | 3.63V | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2K2H-14.7456M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 3.3V | - | compliant | 14.7456MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | - | 5ns | 5ns | - | 3.135V | - | - | CMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2500ETTTS-13.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | - | - | - | 4 | Ceramic | 85°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | - | 13MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 13MHz | - | 10ns | 10ns | 5.5V | - | - | - | HCMOS/LSTTL | - | 0.01% | 10 LS TTL, 30 pF | 1.6mm | 7mm | 5mm | Non-RoHS Compliant | Lead Free |