- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB13E2K2H-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | 16MHz | 20 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 5ns | 5ns | - | - | 3.135V | - | - | CMOS | - | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3600ETTS-7.3728MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 7.3728MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3600TS-4.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 4MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 4MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3645ETTS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 40MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC1100HSTS-32.000M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 5V | - | compliant | 32MHz | 100 ppm | - | - | 13.2mm x 13.2mm x 5.6mm | 32MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC1100-3.6864M Ecliptek | In Stock | - | Datasheet | - | DIP | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 5V | - | - | 3.6864MHz | 100 ppm | - | - | 20.8mm x 13.2mm x 5.08mm | 3.6864MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 50 pF | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EC2600TS-33.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | - | 33MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 33MHz | - | 5ns | 5ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | 30 pF | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK23H2H-48.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Plastic | - | - | - | Bulk | e4 | yes | - | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 48MHz | 50 ppm | 4 | - | 5.0mm x 3.2mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | - | - | - | RoHS Compliant | - | ||
![]() EC1100-64.000M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 4 | Metal | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 64MHz | 100 ppm | - | - | 20.8mm x 13.2mm x 5.08mm | 64MHz | - | 6ns | 6ns | 5.5V | - | - | - | - | HCMOS/TTL | - | 0.01% | 10 TTL, 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMK43H2H-40.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | Bulk | e4 | yes | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 3.3V | - | - | 40MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | - | - | - | 3.63V | 2.97V | LVCMOS | 15pF | 0.005% | - | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EMK42H2H-2.048M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Plastic | - | - | - | Bulk | e4 | yes | - | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 2.5V | - | - | 2.048MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 2.048MHz | 2.5V | 2ns | 2ns | - | - | - | 2.625V | 2.375V | LVCMOS | 15pF | 0.005% | - | - | - | - | RoHS Compliant | - | ||
![]() EC3620TTS-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 16MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.002% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3900ETTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 3.6864MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 3.6864MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3745ETTS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 40MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | - | 2.625V | - | 2.375V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC3925TS-29.4912MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 29.4912MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | - | 6ns | 6ns | 1.89V | - | 1.71V | - | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EB13E2H2H-50.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Industrial grade | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | - | 50MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | - | - | - | - | 3.135V | - | - | LVHCMOS | - | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK13H2J-66.666M Ecliptek | In Stock | - | Datasheet | Standard | - | - | - | 4 | Plastic | 85°C | - | - | Bulk | e4 | yes | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.3V | - | - | 66.666MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 0.85mm | 66.666MHz | - | 2ns | 2ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EMS42HHA-27.000M Ecliptek | In Stock | - | Datasheet | Standard | - | - | - | 4 | Plastic | 85°C | - | - | Bulk | e4 | yes | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 2.5V | - | - | 27MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.85mm | 27MHz | - | 2ns | 2ns | 2.75V | - | 2.25V | - | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | RoHS Compliant | - | ||
![]() EC2600TS-125.000M Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | Bulk | e4 | yes | 4 | - | EAR99 | Nickel/Gold (Ni/Au) | 70°C | -10°C | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 5mm | - | 125MHz | 100 ppm | 4 | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 125MHz | - | 3ns | 3ns | 3.63V | 3.3V | 2.97V | - | - | LVCMOS | 15pF | 0.01% | - | - | 7mm | - | RoHS Compliant | - | ||
![]() EC2600TS-10.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | - | - | e4 | yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | - | compliant | 10MHz | 100 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 10MHz | - | 5ns | 5ns | 3.63V | - | 2.97V | - | - | LVCMOS | - | 0.01% | 30 pF | - | - | - | RoHS Compliant | - |