- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Type | Additional Feature | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Output Format | Absolute Pull Range (APR) | Output Low Current-Max | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB15E2K2H-66.666M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | - | - | Reel | EB15E2 | - | - | - | - | - | 7 mA | 66.666 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EB16E2J2H-66.666M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | MouseReel | EB16E2 | - | - | - | - | - | 6 mA | 66.666 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EB16E2E2H-12.352M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | MouseReel | EB16E2 | - | - | - | - | - | 4 mA | 12.352 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EB15E2C2H-25.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 1000 | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | - | - | MouseReel | EB15E2 | - | - | - | - | - | 5 mA | 25 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EC5600ETTS-12.352M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 50% | 3000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Reel | EC57 | - | - | - | - | - | 6 mA | 12.352 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EMRB85B-32.768K Ecliptek | In Stock | - | - | Surface Mount | 1.54 mm x 0.84 mm | YES | SURFACE MOUNT | 4 | 50 % | 1 | ECLIPTEK CORP | EMRB85B-32.768K | + 70 C | Ecliptek | - 10 C | 0.032768 MHz | 70 °C | -10 °C | Bulk | CERAMIC | CSP-4 | - | Active | Obsolete | - | 5.35 | Details | Yes | 3.3 V | 2.7 V | 3 V | -10°C ~ 70°C | Cut Tape | EMRB85 | 0.061 L x 0.033 W (1.54mm x 0.84mm) | XO (Standard) | - | 3V | unknown | 1.7 uA | 32.768 kHz | 75 PPM | LVCMOS | SMD/SMT | - | MEMS | 1.7µA | 1.54mm x 0.84mm x 0.6mm | 200 ns | 200 ns | 52/48 % | - | CMOS | 15 pF | - | 0.0017 mA | 15 pF | NO | CMOS | - | - | 0.6 mm | 0.024 (0.60mm) | 1.54 mm | 0.84 mm | - | ||
![]() EMRB83C-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | - | - | - | 50 % | 1 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Cut Tape | EMRB83 | - | - | - | - | - | 2 uA | 32.768 kHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRB81C-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | - | - | - | 50 % | 1 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.8 V | 1.8 V | - | - | Cut Tape | EMRB81 | - | - | - | - | - | 1.8 uA | 32.768 kHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRB83B-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | - | - | - | 50 % | 1 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.3 V | 3.3 V | - | - | Cut Tape | EMRB83 | - | - | - | - | - | 1.8 uA | 32.768 kHz | 75 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRB82B-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | - | - | - | 50 % | 1 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.5 V | 2.5 V | - | - | Cut Tape | EMRB82 | - | - | - | - | - | 1.6 uA | 32.768 kHz | 75 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRB84B-32.768K Ecliptek | In Stock | - | - | - | 1.54 mm x 0.84 mm | YES | SURFACE MOUNT | 4 | 50 % | 1 | ECLIPTEK CORP | EMRB84B-32.768K | + 70 C | - | - 10 C | 0.032768 MHz | 70 °C | -10 °C | - | - | BGA4,2X2,40/16 | BGA4,2X2,40/16 | Active | - | - | 5.35 | Details | Yes | 2.8 V | 2.8 V | 2.8 V | - | Cut Tape | EMRB84 | - | - | - | - | unknown | 1.7 uA | 32.768 kHz | 75 PPM | - | SMD/SMT | - | - | - | 1.54mm x 0.84mm x 0.6mm | 200 ns | 200 ns | 52/48 % | - | LVCMOS | 15 pF | - | 0.0017 mA | 15 pF | NO | CMOS | - | 0.01 mA | 0.6 mm | - | 1.54 mm | 0.84 mm | - | ||
![]() EMRA46M2H-125.000M Ecliptek | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | YES | SURFACE MOUNT | 4 | - | 1000 | ECLIPTEK CORP | EMRA46M2H-125.000M | + 85 C | Ecliptek | - 40 C | 125 MHz | 85 °C | -40 °C | Bulk | PLASTIC | - | - | Active | Obsolete | - | 5.35 | Details | Yes | 3.63 V | 2.25 V | - | -40°C ~ 85°C | Cut Tape | EMRA46 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | TRI-STATE; ENABLE/DISABLE FUNCTION | 2.25V ~ 3.63V | unknown | 9 mA | 125 MHz | 20 PPM | LVCMOS | SMD/SMT | Enable/Disable | MEMS | 9mA | 2.5mm x 2 mm x 0.85mm | 3 ns | 3 ns | 55/45 % | 5µA | CMOS | 15 pF | - | 9 mA | 15 pF | NO | CMOS | - | 4 mA | 0.85 mm | 0.033 (0.85mm) | 2.5 mm | 2 mm | - | ||
![]() EMRA11M2H-11.111M Ecliptek | In Stock | - | - | - | 7 mm x 5 mm | YES | SURFACE MOUNT | 4 | 55 % | - | ECLIPTEK CORP | EMRA11M2H-11.111M | + 85 C | - | - 40 C | 11.111 MHz | 85 °C | -40 °C | - | PLASTIC | DILCC4,.1,200 | DILCC4,.1,200 | Active | - | - | 5.52 | Details | No | 1.89 V | 1.71 V | 1.8 V | - | - | EMRE11 | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | - | unknown | - | 11.111 MHz | 20 PPM | - | SMD/SMT | - | - | - | 7mm x 5mm x 0.9mm | 3.5 ns | 3.5 ns | 55/45 % | - | CMOS | 15 pF | - | 4.5 mA | 15 pF | NO | CMOS | - | 2 mA | 0.9 mm | - | 7 mm | 5 mm | - | ||
![]() EMRA13A1H-2.632M TR Ecliptek | In Stock | - | - | - | 7 mm x 5 mm | YES | SURFACE MOUNT | 4 | 60 % | 1000 | ECLIPTEK CORP | EMRA13A1H-2.632MTR | + 70 C | Ecliptek | 0 C | 2.632 MHz | 70 °C | - | Bulk | PLASTIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | Obsolete | - | 5.68 | Details | Yes | 3.3 V | 3.3 V | 3.3 V | - | Reel | EMRA13 | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 14 INCH | - | unknown | - | 2.632 MHz | 100 PPM | - | SMD/SMT | - | - | - | 7.0mm x 5.0mm x 0.9mm | 3 ns | 3 ns | 60/40 % | - | CMOS | 15 pF | - | 5 mA | 15 pF | NO | LVCMOS | - | 4 mA | 0.9 mm | - | 7 mm | 5 mm | - | ||
![]() EBRA53T2H-12.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 500 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.63 V | 2.97 V | - | - | MouseReel | EBRA53 | - | - | - | - | - | - | 12 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA43T2H-40.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | Reel | EBRA43 | - | - | - | - | - | - | 40 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA43T2H-50.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | Reel | EBRA43 | - | - | - | - | - | - | 50 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA43T2H-28.63636M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | Reel | EBRA43 | - | - | - | - | - | - | 28.63 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA43P2H-25.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 500 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.63 V | 2.97 V | - | - | MouseReel | EBRA43 | - | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
![]() EBRA53P2H-28.63636M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | 3000 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | Reel | EBRA53 | - | - | - | - | - | - | 28.63 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - |