- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Brand Name | Rise Time-Max | Fall Time-Max | Symmetry-Max | Failure Rate | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Screening Level | Output Format | Absolute Pull Range (APR) | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EBRA43T2H-27.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.3 V | 3.3 V | - | - | - | Reel | EBRA43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | - | 1 mm | - | 2.5 mm | 2 mm | - | - | ||
![]() EBRA43T2H-25.000M TR Ecliptek | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 3.63 V | 2.97 V | - | - | - | MouseReel | EBRA43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | - | 1 mm | - | 2.5 mm | 2 mm | - | - | ||
![]() EBCA16K2H-32.768k TR Ecliptek | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 55 % | 1000 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 1.62 V | - | - | - | MouseReel | EBCA16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | - | 1.6 mm | - | 7 mm | 5 mm | - | - | ||
![]() EBCA26K2H-32.768k TR Ecliptek | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | 55 % | 1000 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 1.62 V | - | - | - | MouseReel | EBCA26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 kHz | 50 PPM | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | CMOS | - | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() EP2500ETTSC-23.9616M Ecliptek | In Stock | - | - | - | 7 mm x 5 mm | YES | SURFACE MOUNT | - | - | 50 % | 250 | ECLIPTEK CORP | SMD 5.0mm x 7.0mm | EP2500ETTSC-23.9616M | - | + 85 C | - | - 40 C | - | 23.9616 MHz | - | 85 °C | -40 °C | - | Active | SMD 5.0mm x 7.0mm | - | - | - | 5.35 | Details | Yes | 5.5 V | 4.5 V | 5 V | - | - | MouseReel | EP25 | - | - | e4 | Yes | - | - | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | - | compliant | 23.9616 MHz | 100 PPM | - | 4 | SMD/SMT | - | - | - | 7.0mm x 5.0mm x 1.6mm | Ecliptek | 4 ns | 4 ns | 60/40 % | - | - | HCMOS | 50 pF | - | 50 pF | NO | - | CMOS | - | - | - | 1.6 mm | - | 7 mm | 7 mm | - | - | ||
![]() EMRA13A2H-15.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMS13CHC-48.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMRA21H2H-27.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMRA23K2H-40.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMRA43U1H-20.000M TR Ecliptek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | EMRA43 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 20 MHz | ±25ppm | LVCMOS | - | - | Enable/Disable | MEMS | 5mA | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | 0.033 (0.85mm) | - | - | - | - | ||
![]() EMS41HJA-26.000M TR Ecliptek | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | - | Active | 2 | - | ±50ppm/°C | - | 511 kOhms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | ||
![]() EMRA13V1H-1.8432M Ecliptek | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | Surface Mount | - | -20C to 70C | - | - | Bulk | - | - | 2.5(mm) | Obsolete | - | - | - | - | - | - | - | Commercial grade | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | ||
![]() EMRE13F1H-150.000M Ecliptek | In Stock | - | - | Surface Mount | QFN | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | Surface Mount | - | -20C to 70C | - | - | Bulk | - | - | 2(mm) | Obsolete | - | - | - | - | - | - | - | Commercial grade | 0°C ~ 70°C | Bulk | EMRE13 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 150 MHz | ±20ppm | LVDS | 4 | - | Enable/Disable | MEMS | 55mA | - | - | - | - | - | - | 35mA | - | - | - | - | - | Commercial | - | - | - | 1.6(mm) | - | 0.039 (1.00mm) | - | - | 0.75(mm) | - | ||
![]() EMRA53K2H-12.288M Ecliptek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | EMRA53 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 12.288 MHz | ±50ppm | LVCMOS | - | - | Enable/Disable | MEMS | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 (0.85mm) | - | - | - | - | ||
![]() EMRA31K2H-33.333M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMRA41V2H-80.000M Ecliptek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | EMRA41 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | 80 MHz | ±20ppm | LVCMOS | - | - | Enable/Disable | MEMS | 6mA | - | - | - | - | - | - | 5µA | - | - | - | - | - | - | - | - | - | - | - | 0.033 (0.85mm) | - | - | - | - | ||
![]() EMK42H2H-100.000M TR Ecliptek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 32.98 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() EMS13DHA-12.288M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ecliptek | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMK11H2H-4.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | SMD 5.0mm x 7.0mm | EMK11H2H-4.000M | EMK11 | - | - | - | - | 4 MHz | - | 85 °C | -40 °C | - | Active | SMD 5.0mm x 7.0mm | - | - | - | 5.43 | - | Yes | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCRTION; BULK | 8542.39.00.01 | - | compliant | - | 50% | - | 4 | - | - | - | - | 7.0mm x 5.0mm x 0.85mm | Ecliptek | 2 ns | 2 ns | 55/45 % | - | - | LVCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMRC12F2H-195.3125M Ecliptek | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | 195.3125 MHz | ±20ppm | LVPECL | - | - | Enable/Disable | MEMS | 70mA | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - |