- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-6-12-TR ECS Inc. | 6000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TR | 8541.60.00.10 | - | 32.768kHz | 20 ppm | - | 800μm | - | 0.032768MHz | 90kOhm | 6pF | Fundamental | ±20ppm | 0.5 μW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-12-33Q-JES-TR ECS Inc. | 3007 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | - | - | 800μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-9-16-TR ECS Inc. | 18688 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-16 | 0.063Lx0.039W 1.60mmx1.00mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | - | L1.6XB1.0XH0.5 (mm)/L0.063XB0.039XH0.02 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.5 μW | - | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-20-5G3XDS-TR ECS Inc. | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2007 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 24MHz | ±100ppm | - | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-8-36CKM-TR ECS Inc. | 934 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | GOLD OVER NICKEL | - | - | - | - | - | 24MHz | ±10ppm | - | - | - | - | 60Ohm | 8pF | Fundamental | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-20-4VX ECS Inc. | 650 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 25MHz | ±50ppm | - | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 25MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-59.9-20-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | 20 pF | 5.9904 MHz | 50 PPM | Radial | - | - | - | - | 20 pF | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-115.2-18-4B ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | - | + 70 C | - 10 C | Through Hole | N | - | - | - | - | - | HC-49US | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | 18 pF | 11.52 MHz | 50 PPM | Radial | - | - | - | - | 10 pF | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() ECS-6.55-S-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | Through Hole | Details | 0.168198 oz | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 6.5536 MHz | 50 PPM | Radial | - | - | - | - | Series | - | - | 500 uW | 100 Ohms | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-59.9-S-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | - | 5.9904 MHz | 50 PPM | Radial | - | - | - | - | Series | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-60-20-5G3XDS-TR ECS Inc. | 45 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | 8541.60.00.50 | - | 6MHz | ±100ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 6MHz | 70Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-52-S-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | - | 5.185 MHz | 50 PPM | Radial | - | - | - | - | Series | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-163-20-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 16.384 MHz | 50 PPM | Radial | - | - | - | - | 20 pF | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-352.5-18-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 35.2512 MHz | 50 PPM | Radial | - | - | - | - | 18 pF | - | - | - | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-098.3-18-9X ECS Inc. International | In Stock | - | - | - | - | - | Cylinder | - | 1000 | + 60 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | ECS-3X9X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8304 MHz | - | Radial | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-250-14-5P-DN-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 85 C | - 40 C | SMD/SMT | N | - | - | - | MouseReel | - | CSM-7 | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | - | - | - | 14 pF | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | - | ||
![]() ECS-400-18-5PXEN-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | 18 pF | 40 MHz | 50 PPM | SMD/SMT | - | - | - | 80 Ω | 18 pF | - | - | 500 uW | 80 Ohms | - | 4.3 mm | - | 10.3 mm | 4.8 mm | - | - | - | ||
![]() ECS-098.3-20-5PX-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | SMD/SMT | - | - | 70 °C | -10 °C | - | - | 20 pF | 9.8304 MHz | 50 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | - | ||
![]() ECS-92.1-S-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 9.216 MHz | 50 PPM | Radial | - | - | - | - | Series | - | - | 500 uW | 60 Ohms | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-80-20-5G3DS-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 125 C | - 40 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7X-3L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | 12.4 mm | 4.7 mm | - | - | - |