- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-35-S-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e4 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.30 | - | 3.579545MHz | ±50ppm | - | L11.0XB5.0XH2.0 (mm)/L0.433XB0.197XH0.079 (inch) | 3.579545MHz | 120Ohm | Series | Fundamental | ±30ppm | 100 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-196.6-20-4X ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | 49 | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 19.6608MHz | ±50ppm | - | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-143-20-4XDN ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.60.00.50 | - | 14.31818MHz | ±100ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 14.31818MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-8-36CKM-TR ECS Inc. | 280 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | - | 25MHz | ±10ppm | - | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 25MHz | 60Ohm | 8pF | Fundamental | - | 100 μW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-40-20-5PVX ECS Inc. | 6 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 4MHz | ±50ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 2.5908mm | 0.102 2.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-143-18-9 ECS Inc. | 36 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | - | 8.9916mm | 0.354 9.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-147-18-9X ECS Inc. International | In Stock | - | - | - | - | - | Cylinder | - | 500 | + 60 C | - 10 C | Through Hole | ECS-147.4-18-9X | Details | 0.005271 oz | - | - | Bulk | - | ECS-3X9X | - | 50 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 14.7456 MHz | 50 PPM | Radial | - | - | - | 18 pF | - | - | 100 uW | 50 Ohms | - | 3.2 mm | - | - | 10.5 mm | - | - | - | ||
![]() ECS-180-S-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | - | Details | 0.034000 oz | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 18 MHz | 50 PPM | Radial | - | - | - | Series | - | - | 1 mW | 20 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-040-18-5PX-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | - | SMD Quartz | - | - | - | - | - | - | 4 MHz | 50 PPM | SMD/SMT | - | - | - | 18 pF | - | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | ||
![]() ECS-210-20-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/UX | - | 100 | + 70 C | - 10 C | Through Hole | - | Details | 0.034000 oz | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | 21 MHz | 50 PPM | Radial | - | - | - | 20 pF | - | - | 1 mW | 20 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-135.6-20-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | 49 | 100 | + 70 C | - 10 C | Through Hole | - | Details | 0.492248 oz | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | 20 pF | 13.56 MHz | 50 PPM | Radial | - | - | - | 20 pF | - | - | 1 mW | 25 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-110.4-S-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | - | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 11.046 MHz | 50 PPM | Radial | - | - | - | Series | - | - | 1 mW | 30 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-189.89-20-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | 49 | 1000 | + 70 C | - 10 C | Through Hole | - | Details | 0.126149 oz | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 70 °C | -10 °C | - | - | 20 pF | 18.989 MHz | 50 PPM | Radial | - | - | - | 20 pF | - | - | 1 mW | 20 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-112.2-S-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | - | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 11.228 MHz | 50 PPM | Radial | - | - | - | Series | - | - | 1 mW | 30 Ohms | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-35-30-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | Through Hole | - | Details | 0.019667 oz | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Crystal | - | - | - | - | - | - | 3.579545 MHz | 50 PPM | Radial | - | - | - | 30 pF | - | - | 500 uW | 200 Ohms | Crystals | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ECS-052-32-5PX-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 MHz | 50 PPM | SMD/SMT | - | - | - | 32 pF | - | - | 500 uW | 80 Ohms | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | ||
![]() ECS-245.7-20-28AX-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | CSM-4AX | - | 30 PPM | - | - | - | - | - | SMD Quartz | - | - | - | - | - | - | 24.576 MHz | 50 PPM | SMD/SMT | - | - | - | 20 pF | - | - | 500 uW | 30 Ohms | - | - | 5 mm | - | 12.5 mm | 4.85 mm | - | - | ||
![]() ECS-196-18-9 ECS Inc. International | In Stock | - | - | - | - | - | Cylinder | - | 100 | + 60 C | - 10 C | Through Hole | - | N | 0.032981 oz | - | - | - | - | ECS-3X9X | - | 50 PPM | - | - | - | - | Radial | Quartz Crystal | - | 60 °C | -10 °C | - | - | 18 pF | 19.6608 MHz | 50 PPM | Radial | - | - | - | 18 pF | - | - | 100 uW | 50 Ohms | - | 3.2 mm | - | - | 10.5 mm | - | - | - | ||
![]() ECS-330-S-20A-TR ECS Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | - | 33MHz | ±50ppm | - | - | 33MHz | 80Ohm | Series | 3rd Overtone | ±30ppm | 500 μW | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-180-18-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 18MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - |