- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-320-10-36-CTN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 32MHz | ±20ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 32MHz | 50Ohm | 10pF | Fundamental | ±10ppm | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-184-18-9X ECS Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 2005 | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | unknown | 18.432MHz | ±50ppm | D3.2XH9.0 (mm)/D0.126XH0.354 (inch) | 18.4MHz | 50Ohm | 18pF | Fundamental | - | 50 μW | 8.9916mm | 0.354 9.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-260-18-33-JGN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 26MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-200-CDX-0778 ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT-CUT | 8541.60.00.50 | - | 20MHz | ±30ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 20MHz | 60Ohm | 8pF | Fundamental | ±25ppm | 100 μW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-32-5G3XDS-TR ECS Inc. | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 12MHz | ±100ppm | - | - | 50Ohm | 32pF | Fundamental | ±30ppm | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-10-33-AGM-TR ECS Inc. | 718 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 16MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 16MHz | 80Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-4DN ECS Inc. | 1192 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | 16MHz | ±100ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-196.6-20-1X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 19.6608MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 19.6608MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-060-20-4X-DU ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 6MHz | ±100ppm | - | - | 100Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-S-1X ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 12MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 12MHz | 30Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-196-20-5PXDN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | - | 19.6608MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 19.6MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-100-S-1X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 10MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 10MHz | 30Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-320-S-33-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | - | 32MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | Series | Fundamental | - | 100 μW | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-245.7-20-4VX ECS Inc. | 245 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | - | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 24.576MHz | ±50ppm | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 24.576MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-76.8-18-4XEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 85°C | -40°C | - | - | - | 7.68MHz | ±50ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | - | ||
![]() ECS-65-18-5PXEN ECS Inc. | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 6.5MHz | ±50ppm | - | - | 70Ohms | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | ROHS3 Compliant | - | ||
![]() ECS-180-18-5PXEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | - | 18MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-500-18-5PXEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | - | 50MHz | ±50ppm | - | - | 80Ohm | 18pF | 3rd Overtone | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-480-18-4XEN ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2012 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 48MHz | ±50ppm | - | - | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-S-7SX-TR ECS Inc. | 36 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 1997 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | - | 12MHz | ±50ppm | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 12.5mm | ROHS3 Compliant | Lead Free |