- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-250-12-30BQ-AEN-TR ECS Inc. | 1054 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 25MHz | ±50ppm | - | - | 30Ohm | 12pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-135.60-18-30B-AGN-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 13.56MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-18-33-JEM-TR ECS Inc. | 2732 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 16MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-270-8-33-JGN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 27MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 40Ohm | 8pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-480-18-33-JEM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 48MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-8-36-AGM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 24MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 24MHz | 60Ohm | 8pF | Fundamental | ±25ppm | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-150-18-5PXEN ECS Inc. | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 15MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-177.3-18-5PXEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 17.734475MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-90-S-4 ECS Inc. | 7 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | MHz Crystal | - | - | - | AT-CUT; TR | - | 9MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 9MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-250-20-5PVX ECS Inc. | 613 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 25MHz | ±50ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-8-36Q-CWY-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 16MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-160-12-33Q-ADS-TR ECS Inc. | 995 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 16MHz | ±100ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-374-8-48-CKY-TR ECS Inc. | 6 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-1048 | 0.047Lx0.039W 1.20mmx1.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 37.4MHz | ±10ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-500-18-4XEN ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2012 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 50MHz | ±50ppm | - | - | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-143-20-28AX-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | 14.31818MHz | ±50ppm | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 14.31818MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-260-10-37-JTN-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 26MHz | ±20ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 26MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-8-37-CWN-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 20MHz | ±15ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 20MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-122.8-20-1X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 12.288MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 12.288MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-80-18-1 ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | MHz Crystal | - | - | - | AT-CUT | 8541.60.00.50 | 8MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 8MHz | 35Ohm | 18pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-286.3-12-33Q-JES-TR ECS Inc. | 119 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 28.63636MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 28.63636MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 |