- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-245.7-18-33-JGN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 24.576MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-20-20A-TR ECS Inc. | 4609 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | 20MHz | ±50ppm | - | 20MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-184-20-28AX-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | 18.432MHz | ±50ppm | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 18.432MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-196.6-S-1 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 19.6608MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 19.6608MHz | 20Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-163.84-10-30B-CKM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 16.384MHz | ±10ppm | - | - | 50Ohm | 10pF | Fundamental | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135-18-4XEN ECS Inc. | 1663 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2012 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 13.5168MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-196.6-20-4 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 19.6608MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 19.6608MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-163.84-10-33-AGM-TR ECS Inc. | 1020 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 16.384MHz | ±30ppm | - | - | 80Ohm | 10pF | Fundamental | ±25ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-8-36Q-CWY-TR ECS Inc. | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 32MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 32MHz | 50Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-41-20-5PX-TR ECS Inc. | 446 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 4.096MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.1MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-18-5PX-JEM-TR ECS Inc. | 7 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin /Copper - with Nickel barrier | - | - | TR | - | 20MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 20MHz | 30Ohm | 18pF | Fundamental | ±20ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-S-20A-TR ECS Inc. | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | 16MHz | ±50ppm | - | 16MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-250-10-36Q-AES-TR ECS Inc. | 3310 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 25MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±25ppm | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-36-20-5PXDU-TR ECS Inc. | 975 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 3.6864MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-S-28A-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 20MHz | ±50ppm | - | - | 30Ohms | Series | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-130-20-33-CKM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 13MHz | ±10ppm | - | - | 100Ohm | 20pF | Fundamental | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.60-8-33-JGN-TR ECS Inc. | 2150 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 13.56MHz | ±30ppm | - | - | 100Ohm | 8pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-480-8-33-RHN-TR ECS Inc. | 362 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 48MHz | ±25ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 8pF | Fundamental | ±15ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-12-30B-AGM-TR ECS Inc. | 2392 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 16MHz | ±30ppm | - | - | 50Ohm | 12pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.6-12-33Q-JES-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 13.56MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 100Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 |