- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-169.344-18-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 16.9344MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-270-10-36Q-AES-TR ECS Inc. | 8 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 27MHz | ±50ppm | - | - | - | 60Ohm | 10pF | Fundamental | ±25ppm | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-36-20-5G3XDS-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 3.6864MHz | ±100ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-196-20-23A-EN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | 19.6608MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 19.6MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-130-12-33Q-JES-TR ECS Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 13MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13MHz | 100Ohm | 12pF | Fundamental | ±20ppm | 100 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-7-1210-TR ECS Inc. | 6000 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1210 | 0.047Lx0.039W 1.20mmx1.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | L1.2XB1.0XH0.35 (mm)/L0.047XB0.039XH0.014 (inch) | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-480-18-23A-EN-TR ECS Inc. | 58 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | unknown | 48MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 48MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-S-4X ECS Inc. | 677 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 12MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 12MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-18-33-JGN-TR ECS Inc. | 604 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 24MHz | ±30ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-20-30B-DU-TR ECS Inc. International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | - | - | MouseReel | - | ECX-53B-DU | - | 30 PPM | - | - | - | - | SMD/SMT | SMD Crystal | - | 125 °C | -55 °C | - | - | - | 40 MHz | 100 PPM | SMD/SMT | - | - | 100 Ω | 20 pF | - | - | 300 uW | 100 Ohms | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-49-18-5PX-JEM-TR ECS Inc. | 1261 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 4.9152MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.9MHz | 150Ohm | 18pF | Fundamental | ±20ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-060-18-20BM-JEN-TR ECS Inc. | 1279 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-8M | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | unknown | 6MHz | ±50ppm | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 6MHz | 70Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-260-9-37-CKM-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 26MHz | ±10ppm | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 26MHz | 60Ohm | 9pF | Fundamental | - | 100 µW | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-18-13-1X ECS Inc. | 1612 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 1.8432MHz | ±50ppm | - | - | - | 750Ohms | 13pF | Fundamental | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-20-4X ECS Inc. | 1786 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2008 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.60.00.60 | - | 24MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-270-20-3X-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2012 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | 27MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 27MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-9-33B-CWN-TR ECS Inc. | 49896 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2018 | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 24MHz | ±15ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 9pF | Fundamental | ±10ppm | 200 µW | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-251.75-18-5PX-EN-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 25.175MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 25.175MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-6-34QCS-TR ECS Inc. | 1291 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 6pF | Fundamental | ±10ppm | 0.1 μW | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-7-38-TR ECS Inc. | 6 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, Flat Lead, 3 Leads | YES | 4 | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-71 | 0.264Lx0.059W 6.70mmx1.50mm | - | e6 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Tin/Bismuth (Sn/Bi) | - | - | TAPE AND REEL | - | - | 32.768kHz | - | - | - | 0.032768MHz | 65kOhm | 7pF | Fundamental | ±20ppm | 0.1 μW | - | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | Lead Free | - |