- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-130.625-CD-0373TR ECS Inc. | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 13.0625MHz | ±30ppm | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-135.600-CD-0374TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 13.56MHz | ±30ppm | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-300-10-33B-CKM-TR ECS Inc. | 11 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2018 | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 30MHz | ±10ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 40Ohm | 10pF | Fundamental | - | 200 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-400-20-3X-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.60 | 40MHz | ±50ppm | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 40MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-5G3XDS-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 16MHz | ±100ppm | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-147.4-18-33-JGN-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 14.7456MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.7456MHz | 100Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-92.1-20-1 ECS Inc. | 7 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 9.216MHz | ±50ppm | - | - | 35Ohms | 20pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-73-20-4DN ECS Inc. | 26 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 7.3728MHz | ±100ppm | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-270-10-30B-CKM-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 27MHz | ±10ppm | - | - | 30Ohm | 10pF | Fundamental | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-18-23G-JGN-TR ECS Inc. | 100 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-23G | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 16MHz | ±30ppm | 6mm x 3.5mm x 1.2mm | 16MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-115.2-S-4 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 11.52MHz | ±50ppm | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-250-18-30-JEM-TR ECS Inc. | 786 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 25MHz | ±50ppm | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 25MHz | 30Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-80-32-1 ECS Inc. | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 8MHz | ±50ppm | - | - | 35Ohms | 32pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-60-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | 6MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 6MHz | 100Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-260-12-33-AGM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 26MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 26MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-480-8-36-RWN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 48MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 48MHz | 40Ohm | 8pF | Fundamental | - | 100 μW | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-S-19A-TR ECS Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 12MHz | ±50ppm | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-480-18-33-JGN-TR ECS Inc. | 5467 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 48MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 48MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-42-12-5P-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 4.194304MHz | ±50ppm | - | - | 150Ohm | 12pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-120-20-5PX-TR ECS Inc. | 127 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 12MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 12MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free |