- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Screening Level | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-90-18-4XEN ECS Inc. | 858 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 9MHz | ±50ppm | - | - | - | - | 60Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-73-S-1X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 7.3728MHz | ±50ppm | - | - | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-65-20-4X ECS Inc. | 1224 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 6.5MHz | ±50ppm | - | - | - | - | 100Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-100-20-7SX-TR ECS Inc. | 49 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | TR, 13 INCH | 8541.60.00.50 | not_compliant | 10MHz | ±50ppm | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 10MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-10-33-AGM-TR ECS Inc. | 1117 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 25MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-61-18-18-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 6.144MHz | ±100ppm | - | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | - | ROHS3 Compliant | - | - | ||
![]() ECS-260-10-36-CKM-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 26MHz | ±10ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 26MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-S-23A-EN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 24MHz | ±50ppm | - | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 24MHz | 30Ohm | Series | Fundamental | ±30ppm | 100 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-18-33-JGN-TR ECS Inc. | 1142 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 20MHz | ±30ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-18-30B-JEM-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | - | 0.033 0.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-20-23B-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 16MHz | ±50ppm | - | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-270-18-30B-AGN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 27MHz | ±30ppm | - | - | - | - | 30Ohm | 18pF | Fundamental | ±25ppm | - | - | - | - | - | 0.033 0.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-286.3-20-30BQ-AEN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 28.63636MHz | ±50ppm | - | - | - | - | 30Ohm | 20pF | Fundamental | ±25ppm | - | - | - | - | - | 0.033 0.85mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-270-18-33-JGN-TR ECS Inc. | 2234 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 27MHz | ±30ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.60-12-33Q-JES-TR ECS Inc International | 845 |
| - | - | - | - | MINI-SMD | - | - | EAR99 | ±5 (1st) | ±50 | ±20 | 8541.60.00.80 | 12 | + 125 C | 125 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 125C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 100 | 13.56 | Mini-SMD | Automotive | Automotive grade | - | Tape and Reel | - | - | - | 20 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | 13.56(MHz) | ±50(ppm) | 4 | SMD/SMT | - | - | - | 12(pF) | - | ±20 | 100 uW | 100(ohm) | Automotive | 3.2(mm) | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | - | - | ||
![]() ECS-271.2-10-30B-CKM-TR ECS Inc. | 30 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 27.12MHz | ±10ppm | - | - | - | - | 30Ohm | 10pF | Fundamental | - | - | - | - | - | - | 0.033 0.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-18-36-AGM-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 20MHz | ±30ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-480-18-33-AGM-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 48MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-333.33-18-33-JGN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 33.333MHz | ±30ppm | - | - | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-12-36-AGN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 25MHz | ±30ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 25MHz | 60Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - |