- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Temp Range | Product Depth (mm) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Screening Level | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-184-18-33-AEN-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 18.432MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 18.432MHz | 80Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-110-S-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 11MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 11MHz | 30Ohm | Series | Fundamental | ±30ppm | 1 μW | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-44-20-1 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 4.433618MHz | ±50ppm | - | - | - | 70Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-761.21-S-1-30T ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 76.121875MHz | ±50ppm | - | - | - | 40Ohms | Series | 3rd Overtone | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-270-20-30B-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 27MHz | ±50ppm | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 27MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | 838.2μm | 0.033 0.85mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-146-S-1 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 14.69MHz | ±50ppm | - | - | - | 25Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-50-S-1 ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 5MHz | ±50ppm | - | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-51-S-1 ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 5.068MHz | ±50ppm | - | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-3X8X ECSInternational | 349 |
| - | - | - | - | Cylinder | - | - | + 60 C | - 10 C | Fundamental | Through Hole | -10C to 60C | 3.1(mm) | Commercial grade | - | Bulk | - | ECS3X8 | - | 20 PPM | - | - | - | - | - | Crystal | - | - | - | - | - | - | 0.032768(MHz) | - | Radial | - | - | - | 12.5(pF) | - | ±20 | 1 uW | 35000(ohm) | Commercial | 3.1(mm) | 3.2 mm | - | - | 8.2 mm | - | 8.2(mm) | - | - | ||
![]() ECS-271.2-8-37-CKM-TR ECS Inc. | 30566 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TAPE AND REEL | 8541.60.00.60 | - | 27.12MHz | ±10ppm | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 27.12MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-143-S-4 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 14.31818MHz | ±50ppm | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 14.31818MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-40-20-1 ECS Inc. | 707 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e4 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.30 | - | 4MHz | ±50ppm | - | L11.8XB5.5XH2.5 (mm)/L0.465XB0.217XH0.098 (inch) | 4MHz | 100Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-49-20-7SX-TR ECS Inc. | 26 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | unknown | 4.9152MHz | ±50ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-18-7SX-TR ECS Inc. | 43 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 24MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | - | ROHS3 Compliant | - | ||
![]() ECS-60-18-10X ECS Inc. | 594 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X10X | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | 6MHz | ±50ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | - | - | - | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-221-18-7SX-TR ECS Inc. | 1781 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 22.1184MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | - | ROHS3 Compliant | - | ||
![]() ECS-196.6-20-5PX-TR ECS Inc. | 1424 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 19.6608MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 19.6608MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-162.57-20-33-CKM-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 16.257MHz | ±10ppm | - | - | - | 80Ohm | 20pF | Fundamental | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-36-S-1X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.6864MHz | ±50ppm | - | - | - | 120Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-98.3-18-5PXEN-TR ECS Inc. | 3934 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 9.8304MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8mm | - | ROHS3 Compliant | - |