- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-6-17-TR ECS Inc. | 6 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-306 | 0.315Lx0.150W 8.00mmx3.80mm | - | - | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | L8.0XB3.8XH2.5 (mm)/L0.315XB0.15XH0.098 (inch) | 0.032768MHz | 50kOhm | 6pF | Fundamental | ±20ppm | 1 μW | 2.4892mm | 0.098 2.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-160-S-18-TR ECS Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 16MHz | ±100ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-080-20-4X-DU ECS Inc. | 138 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Military grade | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | 8MHz | ±100ppm | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() ECS-49-20-18-TR ECS Inc. | 5540 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 4.9152MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-36-20-5P-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 49 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | TAPE AND REEL | 8541.60.00.30 | - | 3.6864MHz | ±50ppm | - | 3.6864MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-163.8-18-4XEN ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | 16.384MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() ECS-250-18-5PX-JEM-TR ECS Inc. | 763 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | - | - | 25MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 25MHz | 30Ohm | 18pF | Fundamental | ±20ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-120-20-1X-EM ECS Inc. | 49 |
| Datasheet | 9 Weeks | - | Through Hole | HC-49/U | NO | - | Commercial grade | -20°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 12MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 12MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 1 µW | - | 0.530 13.46mm | ROHS3 Compliant | - | ||
![]() ECS-147.4-S-7SX-TR ECS Inc. | 11 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 14.7456MHz | ±50ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-18-23A-JGN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | TR | - | - | 11.0592MHz | ±30ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 11.05MHz | 80Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-049-20-5PXDN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | 4.9152MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-098.3-18-23A-JGN-TR ECS Inc. | 271 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | TR | - | - | 9.8304MHz | ±30ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 9.83MHz | 80Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-40-18-5PXEN-TR ECS Inc. | 184 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | TAPE AND REEL | 8541.60.00.30 | - | 4MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4MHz | 150Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-245.7-18-5PXEN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | TAPE AND REEL | 8541.60.00.60 | - | 24.576MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 24.576MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-35-17-5P-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 3.579545MHz | ±50ppm | - | - | 150Ohm | 17pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-184-20-5PDN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | 20pF | 18.432MHz | ±100ppm | - | - | 40Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-100-S-20A-TR ECS Inc. | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 8541.60.00.50 | - | 10MHz | ±50ppm | - | 10MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-40-18-4XEN ECS Inc. | 288 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2012 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | 4MHz | ±50ppm | - | - | 150Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-17-18-TR ECS Inc. | 36 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 3.579545MHz | ±100ppm | - | - | 200Ohm | 17pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-80-18-23B-JTM-TR ECS Inc. | 77 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 8MHz | ±20ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.043 1.10mm | ROHS3 Compliant | - |